☰
BOB-08882
BOB-08882
Obsolete
Description:  EVAL BOARD FOR ACS712
Manufacturer:  SparkFun Electronics
Datasheet:   BOB-08882 Datasheet
History Price: Obsolete
In Stock: 20640
BOB-08882 Specification
Specification
Part No
BOB-08882
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Current Sensor
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
ACS712
BOB-08882 PDF Datasheet
BOB-08882 Description
The SparkFun Electronics BOB-08882 is a versatile and compact breakout board designed for the popular BME280 sensor, which is a high-precision environmental sensor capable of measuring temperature, humidity, and atmospheric pressure. This breakout board simplifies the integration of the BME280 sensor into various projects, making it an excellent choice for hobbyists, educators, and professionals working on weather stations, IoT devices, and other environmental monitoring applications. Below is a detailed overview of the BOB-08882, including its specifications, features, and potential applications.

## Overview

The BME280 sensor, developed by Bosch, is known for its high accuracy and low power consumption, making it suitable for battery-operated devices. The SparkFun BOB-08882 breakout board provides an easy-to-use interface for connecting the BME280 sensor to microcontrollers and development boards, such as Arduino and Raspberry Pi. The board includes all necessary components to facilitate communication with the sensor, including pull-up resistors and a voltage regulator.

## Key Features

1. Multi-Function Sensor: The BME280 sensor can measure temperature, humidity, and pressure, providing comprehensive environmental data in a single package.

2. I2C and SPI Communication: The breakout board supports both I2C and SPI communication protocols, allowing for flexible integration with various microcontrollers and development platforms.

3. Compact Design: The small form factor of the BOB-08882 makes it easy to incorporate into projects with limited space, such as wearable devices or compact IoT applications.

4. Low Power Consumption: The BME280 sensor is designed for low power usage, making it ideal for battery-powered applications.

5. Easy-to-Use: The breakout board is designed for ease of use, with clearly labeled pins and a straightforward layout that simplifies connections.

6. Temperature Compensation: The BME280 includes built-in temperature compensation for humidity and pressure measurements, ensuring high accuracy across a wide range of conditions.

## Specifications

- Sensor Type: BME280 (Temperature, Humidity, Pressure)
- Temperature Measurement Range: -40 °C to +85 °C
- Humidity Measurement Range: 0% to 100% RH
- Pressure Measurement Range: 300 hPa to 1100 hPa
- I2C Address: 0x76 or 0x77 (configurable)
- SPI Interface: Supports SPI communication with configurable settings
- Operating Voltage: 3.3 V to 5 V
- Power Consumption: Typically 3.6 µA in sleep mode, up to 1.2 mA during active measurements
- Dimensions: Approximately 25 mm x 20 mm
- Weight: Approximately 5 grams

## Applications

The SparkFun BOB-08882 breakout board is suitable for a wide range of applications, including:

- Weather Stations: Ideal for building personal weather stations that monitor environmental conditions.
- IoT Devices: Can be integrated into Internet of Things (IoT) applications for remote environmental monitoring.
- Home Automation: Useful in smart home systems for monitoring indoor air quality and environmental conditions.
- Educational Projects: A great tool for students and educators to learn about environmental sensing and data collection.
- Wearable Devices: Can be used in wearable technology to monitor environmental conditions during outdoor activities.

## Conclusion

The SparkFun Electronics BOB-08882 is a powerful and user-friendly breakout board that makes it easy to integrate the BME280 sensor into various projects. With its ability to measure temperature, humidity, and pressure, along with its low power consumption and flexible communication options, the BOB-08882 is an excellent choice for anyone looking to develop environmental monitoring solutions. Whether for hobbyist projects, educational purposes, or professional applications, this breakout board provides a reliable and efficient way to gather environmental data.
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered