☰
BOB-09370
BOB-09370
Obsolete
Description:  EVAL BOARD FOR APTS006A0X
Manufacturer:  SparkFun Electronics
Datasheet:   BOB-09370 Datasheet
History Price: Obsolete
In Stock: 21120
BOB-09370 Specification
Specification
Part No
BOB-09370
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
SparkFun Electronics
Series
PicoTLynx?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
0.59V ~ 5.5V
Voltage - Input
6A
Regulator Topology
4.5V ~ 14V
Frequency - Switching
-
Board Type
600kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
APTS006A0X
BOB-09370 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.