☰
BOB-09816
BOB-09816
Active
Description:  SPARKFUN OPAMP BREAKOUT - LMV358
Manufacturer:  SparkFun Electronics
Datasheet:   BOB-09816 Datasheet
History Price: $5.95
In Stock: 18480
BOB-09816 Specification
Specification
Part No
BOB-09816
Category
Op Amp Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
1V/?s
Voltage - Supply, Single/Dual
-
Board Type
160 mA
Supplied Contents
2.7V ~ 5.5V, ?.35V ~ 2.75V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
LMV358
Current - Output / Channel
210 ?A
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description