☰
BOB-10616
BOB-10616
Active
Description:  TLC5940 16CH LED DRIVER
Manufacturer:  SparkFun Electronics
Datasheet:   BOB-10616 Datasheet
History Price: $17.5
In Stock: 30800
BOB-10616 Specification
Specification
Part No
BOB-10616
Category
LED Driver Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
-
Voltage - Output
-
Features
-
Voltage - Input
3V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
TLC5940
BOB-10616 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right