Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ SparkFun Electronics BOB-11044
BOB-11044
Active
Audio Amplifier Evaluation Boards
Description:
TPA2005D1 AUDIO AMP MONO 1.4W
Manufacturer:
SparkFun Electronics
Datasheet:
BOB-11044 Datasheet
History Price: $9.5
In Stock: 28840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BOB-11044 Specification
Specification
Part No
BOB-11044
Category
Audio Amplifier Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.4W x 1 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
TPA2005D1
Supplied Contents
Board(s)
BOB-11044 PDF Datasheet
BOB-11044 Datasheet
Click and Download: BOB-11044 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!