☰
BOB-11083
BOB-11083
Active
Description:  SPARKFUN FM TUNER BASIC BREAKOUT
Manufacturer:  SparkFun Electronics
Datasheet:   BOB-11083 Datasheet
History Price: $12.5
In Stock: 200
BOB-11083 Specification
Specification
Part No
BOB-11083
Category
RF Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Tuner
For Use With/Related Products
76MHz ~ 108MHz
Supplied Contents
Si4703
Type
Board(s)
BOB-11083 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you