☰
BOB-12918
BOB-12918
Active
Description:  MCP4725 DAC BREAKOUT
Manufacturer:  SparkFun Electronics
Datasheet:   BOB-12918 Datasheet
History Price: $5.95
In Stock: 48840
BOB-12918 Specification
Specification
Part No
BOB-12918
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
1
Number of Bits
12
Sampling Rate (Per Second)
3.4M
Data Interface
I2C
DAC Type
Voltage
Supplied Contents
Board(s)
Utilized IC / Part
MCP4725
Settling Time
6 ?s
BOB-12918 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!