☰
BOB-13311
BOB-13311
Active
Description:  TEENSY 3.1 XBEE ADAPTER
Manufacturer:  SparkFun Electronics
Datasheet:   BOB-13311 Datasheet
History Price: $5.95
In Stock: 39360
BOB-13311 Specification
Specification
Part No
BOB-13311
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
XBee?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Teensy
Platform
RF
Type
Transceiver
Function
XBee
Utilized IC / Part
Board(s)
BOB-13311 Related Parts
BOB-13709
BOB-13709
SparkFun Electronics
MYOWARE PROTO SHIELD
BOB-13717
BOB-13717
SparkFun Electronics
SPARKFUN PI WEDGE (PREASSEMBLED)
BOB-13988
BOB-13988
SparkFun Electronics
MICRO:BIT BREAKOUT
BOB-13989
BOB-13989
SparkFun Electronics
MICRO:BIT BREAKOUT (WITH HEADERS
BOB-14558
BOB-14558
SparkFun Electronics
REAL TIME CLOCK MOD RV-1805 QWII
BOB-14589
BOB-14589
SparkFun Electronics
DIFFERENTIAL I2C BREAKOUT PCA961
BOB-14685
BOB-14685
SparkFun Electronics
QWIIC MUX BREAKOUT 8 CHANNEL TCA
BOB-15734
BOB-15734
SparkFun Electronics
QWIIC 5P49V60 CLOCK GENERATR BRD
BOB-15931
BOB-15931
SparkFun Electronics
SPARKFUN QWIIC BUTTON BREAKOUT
BOB-15932
BOB-15932
SparkFun Electronics
SPARKFUN QWIIC BUTTON - RED LED
BOB-16281
BOB-16281
SparkFun Electronics
RV-8803 RTC MODULE QWIIC
BOB-16445
BOB-16445
SparkFun Electronics
SPARKFUN QWIIC MICRO:BIT BREAKOU
BOB-13311 Compare Parts
  • BOB-13311 vs BOB-19626
  • BOB-13311 vs BOB-18012
  • BOB-13311 vs BOB-16912
  • BOB-13311 vs BOB-16842
  • BOB-13311 vs BOB-16784
  • BOB-13311 vs BOB-16446
  • BOB-13311 vs BOB-16445
  • BOB-13311 vs BOB-16281
  • BOB-13311 vs BOB-15932
  • BOB-13311 vs BOB-15931
  • BOB-13311 vs BOB-15734
  • BOB-13311 vs BOB-14685
  • BOB-13311 vs BOB-14589
  • BOB-13311 vs BOB-14558
  • BOB-13311 vs BOB-13989
  • BOB-13311 vs BOB-13988
  • BOB-13311 vs BOB-13717
  • BOB-13311 vs BOB-13709
  • BOB-13311 vs BOB-18886
  • BOB-13311 vs BOB-16420
  • BOB-13311 vs BOB-11818
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.