☰
BOB-13884
BOB-13884
Active
Description:  LED DRIVER BREAKOUT - LP55231
Manufacturer:  SparkFun Electronics
Datasheet:   BOB-13884 Datasheet
History Price: $10.5
In Stock: 23920
BOB-13884 Specification
Specification
Part No
BOB-13884
Category
LED Driver Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
9, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
LP55231
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!