☰
BOB-13926
BOB-13926
Active
Description:  MMA8452Q ACCELEROMETER BOARD
Manufacturer:  SparkFun Electronics
Datasheet:   BOB-13926 Datasheet
History Price: $11.5
In Stock: 6880
BOB-13926 Specification
Specification
Part No
BOB-13926
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?g, 4g, 8g
Interface
I2C
Sensitivity
-
Voltage - Supply
1.95V ~ 3.6V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
MMA8452Q
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.