☰
DEV-13043
DEV-13043
Obsolete
Description:  BLOCK FOR INTEL EDISON - DUAL H-
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-13043 Datasheet
History Price: Obsolete
In Stock: 29360
DEV-13043 Specification
Specification
Part No
DEV-13043
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Intel Edison
Platform
Power Management
Type
Dual H Bridge
Function
-
Utilized IC / Part
Board(s)
DEV-13043 PDF Datasheet
DEV-13043 Related Parts
DEV-07914
DEV-07914
SparkFun Electronics
ARDUINO PROTOSHIELD
DEV-09346
DEV-09346
SparkFun Electronics
MEGA PROTOSHIELD
DEV-09627
DEV-09627
SparkFun Electronics
MINI FET SHIELD
DEV-09729
DEV-09729
SparkFun Electronics
PROTOSCREWSHIELD
DEV-09760
DEV-09760
SparkFun Electronics
SPARKFUN JOYSTICK SHIELD KIT
DEV-09815
DEV-09815
SparkFun Electronics
SPARKFUN ARDUMOTO - MOTOR DRIVER
DEV-09947
DEV-09947
SparkFun Electronics
USB HOST SHIELD
DEV-10182
DEV-10182
SparkFun Electronics
MONSTER MOTO SHIELD
DEV-10406
DEV-10406
SparkFun Electronics
SPARKFUN RFID EVALUATION SHIELD
DEV-10587
DEV-10587
SparkFun Electronics
MUSIC INSTRUMENT SHIELD
DEV-10615
DEV-10615
SparkFun Electronics
PWM SHIELD
DEV-10661
DEV-10661
SparkFun Electronics
VOICEBOX SHIELD
DEV-13043 Description
The SparkFun Electronics DEV-13043 is a versatile and user-friendly development board designed for prototyping and experimentation with various electronic projects. This board is particularly popular among hobbyists, educators, and engineers due to its ease of use and compatibility with a wide range of sensors, actuators, and other components. Below is a detailed overview of the DEV-13043, including its specifications, features, and applications.

## Overview

The DEV-13043 is based on the ATmega328P microcontroller, which is the same chip used in the popular Arduino Uno. This makes the board compatible with the Arduino IDE, allowing users to leverage the extensive libraries and community support available for Arduino projects. The board is designed to facilitate rapid prototyping and development, making it an excellent choice for both beginners and experienced developers.

## Key Features

1. Microcontroller: The DEV-13043 is powered by the ATmega328P microcontroller, which operates at a clock speed of 16 MHz. This microcontroller provides sufficient processing power for a wide range of applications.

2. Digital I/O Pins: The board features 14 digital input/output pins, of which 6 can be used as PWM (Pulse Width Modulation) outputs. This allows for control of various devices such as motors, LEDs, and other peripherals.

3. Analog Input Pins: There are 6 analog input pins available on the board, enabling users to read analog signals from sensors and other devices. The analog-to-digital converter (ADC) has a resolution of 10 bits.

4. USB Interface: The DEV-13043 includes a USB interface for programming and serial communication. This allows users to easily upload code to the microcontroller and communicate with their computer.

5. Power Supply Options: The board can be powered via USB or an external power supply. It has a voltage regulator that allows it to operate within a range of 7V to 12V, providing flexibility in power sourcing.

6. LED Indicators: The board features built-in LED indicators for power and status, making it easy to monitor the operation of the board during development.

7. Breadboard Compatibility: The DEV-13043 is designed to fit easily onto a standard breadboard, allowing for easy connections to other components and sensors.

8. Open-Source: As with many SparkFun products, the DEV-13043 is open-source, meaning that users can access the schematics and design files for their own modifications and improvements.

## Specifications

- Microcontroller: ATmega328P
- Clock Speed: 16 MHz
- Digital I/O Pins: 14 (6 PWM capable)
- Analog Input Pins: 6 (10-bit ADC)
- USB Interface: Yes, for programming and serial communication
- Power Supply Voltage: 7V to 12V (via external power supply)
- Operating Voltage: 5V
- Dimensions: Approximately 68.6 mm x 53.4 mm (2.7 in x 2.1 in)
- Weight: Approximately 20 grams (0.7 oz)

## Applications

The SparkFun DEV-13043 is suitable for a wide range of applications, including:

- Prototyping: Ideal for developing and testing new electronic circuits and systems.
- Education: Used in educational settings to teach students about microcontrollers, programming, and electronics.
- Robotics: Can be integrated into robotic systems for control and automation.
- IoT Projects: Suitable for Internet of Things (IoT) applications, allowing for the integration of sensors and connectivity.
- Home Automation: Can be used to create smart home devices and systems.

## Conclusion

The SparkFun Electronics DEV-13043 is a powerful and flexible development board that provides an excellent platform for prototyping and experimentation. With its compatibility with the Arduino ecosystem, extensive I/O options, and user-friendly design, it is an ideal choice for hobbyists, educators, and professionals alike. Whether you are building a simple project or a complex system, the DEV-13043 offers the features and capabilities needed to bring your ideas to life. As the demand for accessible and versatile development tools continues to grow, the DEV-13043 stands out as a reliable option for a wide range of electronic applications.
DEV-13043 Compare Parts
  • DEV-13043 vs DEV-20813
  • DEV-13043 vs DEV-20812
  • DEV-13043 vs DEV-19261
  • DEV-13043 vs DEV-19258
  • DEV-13043 vs DEV-19257
  • DEV-13043 vs DEV-19256
  • DEV-13043 vs DEV-19254
  • DEV-13043 vs DEV-19252
  • DEV-13043 vs DEV-19217
  • DEV-13043 vs DEV-19030
  • DEV-13043 vs DEV-18710
  • DEV-13043 vs DEV-18576
  • DEV-13043 vs DEV-18575
  • DEV-13043 vs DEV-18440
  • DEV-13043 vs DEV-18427
  • DEV-13043 vs DEV-18426
  • DEV-13043 vs DEV-18425
  • DEV-13043 vs DEV-18387
  • DEV-13043 vs DEV-18386
  • DEV-13043 vs DEV-18155
  • DEV-13043 vs DEV-18077
  • DEV-13043 vs DEV-17724
  • DEV-13043 vs DEV-17723
  • DEV-13043 vs DEV-17526
  • DEV-13043 vs DEV-17512
  • DEV-13043 vs DEV-17163
  • DEV-13043 vs DEV-17156
  • DEV-13043 vs DEV-17119
  • DEV-13043 vs DEV-17047
  • DEV-13043 vs DEV-16985
  • DEV-13043 vs DEV-16892
  • DEV-13043 vs DEV-16885
  • DEV-13043 vs DEV-16829
  • DEV-13043 vs DEV-16824
  • DEV-13043 vs DEV-16790
  • DEV-13043 vs DEV-16789
  • DEV-13043 vs DEV-16779
  • DEV-13043 vs DEV-16653
  • DEV-13043 vs DEV-16525
  • DEV-13043 vs DEV-16524
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect