☰
DEV-14148
DEV-14148
Obsolete
Description:  DAQCPLATE PI-PLATE
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-14148 Datasheet
History Price: Obsolete
In Stock: 48240
DEV-14148 Specification
Specification
Part No
DEV-14148
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Interface
Type
GPIO
Function
-
Utilized IC / Part
Board(s)
DEV-14148 PDF Datasheet
DEV-14148 Related Parts
DEV-07914
DEV-07914
SparkFun Electronics
ARDUINO PROTOSHIELD
DEV-09346
DEV-09346
SparkFun Electronics
MEGA PROTOSHIELD
DEV-09627
DEV-09627
SparkFun Electronics
MINI FET SHIELD
DEV-09729
DEV-09729
SparkFun Electronics
PROTOSCREWSHIELD
DEV-09760
DEV-09760
SparkFun Electronics
SPARKFUN JOYSTICK SHIELD KIT
DEV-09815
DEV-09815
SparkFun Electronics
SPARKFUN ARDUMOTO - MOTOR DRIVER
DEV-09947
DEV-09947
SparkFun Electronics
USB HOST SHIELD
DEV-10182
DEV-10182
SparkFun Electronics
MONSTER MOTO SHIELD
DEV-10406
DEV-10406
SparkFun Electronics
SPARKFUN RFID EVALUATION SHIELD
DEV-10587
DEV-10587
SparkFun Electronics
MUSIC INSTRUMENT SHIELD
DEV-10615
DEV-10615
SparkFun Electronics
PWM SHIELD
DEV-10661
DEV-10661
SparkFun Electronics
VOICEBOX SHIELD
DEV-14148 Description
Certainly! Here is a detailed introduction to the SparkFun Electronics DEV-14148 in English:

---

SparkFun Electronics DEV-14148: A Comprehensive Overview

1. Introduction

The SparkFun DEV-14148 is a versatile development board created by SparkFun Electronics, a well-known provider of electronic components and kits. Designed for both hobbyists and professionals, this board offers a user-friendly and flexible platform for a wide range of electronics projects.

2. Specifications

- Microcontroller: The DEV-14148 features the ATmega328P microcontroller, a highly regarded chip in the embedded systems community known for its reliability and extensive support.
- GPIO Pins: The board provides access to 14 digital I/O pins and 6 analog inputs, making it suitable for numerous applications that require interaction with external devices.
- Memory: The ATmega328P comes with 32 KB of flash memory, 2 KB of SRAM, and 1 KB of EEPROM, offering ample storage capacity for most projects.
- Communication: The board supports UART, SPI, and I2C communication protocols, facilitating easy integration with a variety of modules and sensors.
- Power Supply: The DEV-14148 can be powered via a USB connection or an external power source, with a voltage range between 7V and 12V, providing flexibility in power management.

3. Features

- USB Connection: The board is equipped with a USB port for straightforward connection to a computer, enabling programming and communication with the microcontroller.
- LED Indicators: Several LEDs are integrated into the board to indicate power status and the activity of specific pins, aiding in troubleshooting and monitoring.
- Reset Button: A convenient reset button is available to quickly restart the microcontroller without disconnecting the board from the power source, facilitating easy debugging and testing.

4. Applications

The DEV-14148 is suitable for a wide range of projects, including:

- Educational Projects: Ideal for learning the fundamentals of electronics and programming. Its simplicity and support for the Arduino IDE make it an excellent tool for educational purposes.
- Prototype Development: Perfect for developing and testing prototypes before moving to a production version. Its flexibility and ease of use streamline the prototyping process.
- DIY Projects: Well-suited for various do-it-yourself projects, from simple gadgets to more complex systems. Its GPIO capabilities and communication protocols enable a broad spectrum of applications.

5. Software

Programming the DEV-14148 is straightforward using the Arduino Integrated Development Environment (IDE). The Arduino IDE provides an intuitive platform for writing and uploading code to the microcontroller. It includes a rich library of examples and community support, making it easy to start and develop projects.

6. Accessories and Extensions

The DEV-14148 can be enhanced with various accessories and shields designed to expand its functionality. Examples include:

- Sensors: Modules for measuring physical quantities such as temperature, light intensity, and distance. These sensors can provide valuable data for a wide range of applications.
- Actuators: Components for driving motors, relays, and other output devices. Actuators enable the board to interact with the physical world, making it suitable for automation projects.
- Communication Modules: For wireless communication using Bluetooth, Wi-Fi, or other protocols. These modules expand the board’s connectivity options, allowing for more advanced and connected projects.

7. Conclusion

The SparkFun DEV-14148 is a versatile and user-friendly development board that provides an excellent foundation for a broad range of electronic projects. Whether you are a beginner exploring electronics or an experienced developer working on prototypes, this board offers the functionality and flexibility needed to bring your ideas to life.

---

I hope this detailed description helps you understand the SparkFun Electronics DEV-14148 better. If you have any more questions or need additional information, feel free to ask!
DEV-14148 Compare Parts
  • DEV-14148 vs DEV-20813
  • DEV-14148 vs DEV-20812
  • DEV-14148 vs DEV-19261
  • DEV-14148 vs DEV-19258
  • DEV-14148 vs DEV-19257
  • DEV-14148 vs DEV-19256
  • DEV-14148 vs DEV-19254
  • DEV-14148 vs DEV-19252
  • DEV-14148 vs DEV-19217
  • DEV-14148 vs DEV-19030
  • DEV-14148 vs DEV-18710
  • DEV-14148 vs DEV-18576
  • DEV-14148 vs DEV-18575
  • DEV-14148 vs DEV-18440
  • DEV-14148 vs DEV-18427
  • DEV-14148 vs DEV-18426
  • DEV-14148 vs DEV-18425
  • DEV-14148 vs DEV-18387
  • DEV-14148 vs DEV-18386
  • DEV-14148 vs DEV-18155
  • DEV-14148 vs DEV-18077
  • DEV-14148 vs DEV-17724
  • DEV-14148 vs DEV-17723
  • DEV-14148 vs DEV-17526
  • DEV-14148 vs DEV-17512
  • DEV-14148 vs DEV-17163
  • DEV-14148 vs DEV-17156
  • DEV-14148 vs DEV-17119
  • DEV-14148 vs DEV-17047
  • DEV-14148 vs DEV-16985
  • DEV-14148 vs DEV-16892
  • DEV-14148 vs DEV-16885
  • DEV-14148 vs DEV-16829
  • DEV-14148 vs DEV-16824
  • DEV-14148 vs DEV-16790
  • DEV-14148 vs DEV-16789
  • DEV-14148 vs DEV-16779
  • DEV-14148 vs DEV-16653
  • DEV-14148 vs DEV-16525
  • DEV-14148 vs DEV-16524
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect