☰
DEV-14279
DEV-14279
Obsolete
Description:  STEMTERA ORANGE ATMEGA16U2/328P
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-14279 Datasheet
History Price: Obsolete
In Stock: 9280
DEV-14279 Specification
Specification
Part No
DEV-14279
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
SparkFun Electronics
Series
AVR? ATmega
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
STEMTera Orange
Utilized IC / Part
ATmega16U2, ATmega328P
Mounting Type
Fixed
Contents
Board(s)
DEV-14279 PDF Datasheet
DEV-14279 Related Parts
DEV-00762
DEV-00762
SparkFun Electronics
UBW PIC18F2553 EVAL BRD
DEV-09713
DEV-09713
SparkFun Electronics
UBW32 PIC32MX795F512L EVAL BRD
DEV-10116
DEV-10116
SparkFun Electronics
ARDUINO FIO ATMEGA328 EVAL BRD
DEV-10743
DEV-10743
SparkFun Electronics
MEGA PRO MINI ATMEGA2560 EVAL BD
DEV-10744
DEV-10744
SparkFun Electronics
MEGA PRO ATMEGA2560 EVAL BRD
DEV-10914
DEV-10914
SparkFun Electronics
ARDUINO PRO 3.3V/8MHZ ATMEGA328
DEV-10915
DEV-10915
SparkFun Electronics
ARDUINO PRO 5V/16MHZ ATMEGA328
DEV-11007
DEV-11007
SparkFun Electronics
MEGA PRO 5V/16MHZ ATMEGA2560
DEV-11113
DEV-11113
SparkFun Electronics
ARDUINO PRO MINI 328 5V/16MHZ
DEV-11114
DEV-11114
SparkFun Electronics
ARDUINO PRO MINI 328 3.3V/8MHZ
DEV-11229
DEV-11229
SparkFun Electronics
ARDUINO ETHERNET REV3 W/O POE
DEV-11520
DEV-11520
SparkFun Electronics
FIO V3 ATMEGA32U4 EVAL BRD
DEV-14279 Compare Parts
  • DEV-14279 vs DEVKIT-S12ZVL
  • DEV-14279 vs DEVKIT-S12ZVC
  • DEV-14279 vs DEVKIT-S12XE
  • DEV-14279 vs DEVKIT-S12VRP
  • DEV-14279 vs DEVKIT-S12VR64
  • DEV-14279 vs DEVKIT-S12G128
  • DEV-14279 vs DEVKIT-MPC5748G
  • DEV-14279 vs DEVKIT-MPC5744P
  • DEV-14279 vs DEV-21326
  • DEV-14279 vs DEV-20360
  • DEV-14279 vs DEV-20359
  • DEV-14279 vs DEV-19958
  • DEV-14279 vs DEV-18771
  • DEV-14279 vs DEV-18721
  • DEV-14279 vs DEV-18439
  • DEV-14279 vs DEV-18288
  • DEV-14279 vs DEV-18158
  • DEV-14279 vs DEV-17809
  • DEV-14279 vs DEV-17745
  • DEV-14279 vs DEV-17720
  • DEV-14279 vs DEV-17717
  • DEV-14279 vs DEV-17713
  • DEV-14279 vs DEV-17712
  • DEV-14279 vs DEV-17283
  • DEV-14279 vs DEV-17256
  • DEV-14279 vs DEV-17244
  • DEV-14279 vs DEV-16996
  • DEV-14279 vs DEV-16791
  • DEV-14279 vs DEV-16771
  • DEV-14279 vs DEV-16402
  • DEV-14279 vs DEV-16401
  • DEV-14279 vs DEV-16271
  • DEV-14279 vs DEV-16267
  • DEV-14279 vs DEV-15799
  • DEV-14279 vs DEV-15795
  • DEV-14279 vs DEV-15594
  • DEV-14279 vs DEV-15583
  • DEV-14279 vs DEV-15423
  • DEV-14279 vs DEV-15297
  • DEV-14279 vs DEV-15170
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet