☰
DEV-14779
DEV-14779
Active
Description:  LUMIDRIVE LED DRIVER
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-14779 Datasheet
History Price: $22.5
In Stock: 43160
DEV-14779 Specification
Specification
Part No
DEV-14779
Category
LED Driver Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1.5A
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
5V, USB
Supplied Contents
Board(s)
Utilized IC / Part
ATSAMD21G
DEV-14779 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.