☰
DEV-21247
DEV-21247
Active
Description:  SPARKFUN USB-C HOST SHIELD
Manufacturer:  SparkFun Electronics
Datasheet:   DEV-21247 Datasheet
History Price: $36.88
In Stock: 24780
DEV-21247 Specification
Specification
Part No
DEV-21247
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Interface
Type
USB Type-C?
Function
MAX3421E
Utilized IC / Part
Board(s)
DEV-21247 Related Parts
DEV-07914
DEV-07914
SparkFun Electronics
ARDUINO PROTOSHIELD
DEV-09346
DEV-09346
SparkFun Electronics
MEGA PROTOSHIELD
DEV-09627
DEV-09627
SparkFun Electronics
MINI FET SHIELD
DEV-09729
DEV-09729
SparkFun Electronics
PROTOSCREWSHIELD
DEV-09760
DEV-09760
SparkFun Electronics
SPARKFUN JOYSTICK SHIELD KIT
DEV-09815
DEV-09815
SparkFun Electronics
SPARKFUN ARDUMOTO - MOTOR DRIVER
DEV-09947
DEV-09947
SparkFun Electronics
USB HOST SHIELD
DEV-10182
DEV-10182
SparkFun Electronics
MONSTER MOTO SHIELD
DEV-10406
DEV-10406
SparkFun Electronics
SPARKFUN RFID EVALUATION SHIELD
DEV-10587
DEV-10587
SparkFun Electronics
MUSIC INSTRUMENT SHIELD
DEV-10615
DEV-10615
SparkFun Electronics
PWM SHIELD
DEV-10661
DEV-10661
SparkFun Electronics
VOICEBOX SHIELD
DEV-21247 Compare Parts
  • DEV-21247 vs DEV-20812
  • DEV-21247 vs DEV-19261
  • DEV-21247 vs DEV-19258
  • DEV-21247 vs DEV-19257
  • DEV-21247 vs DEV-19256
  • DEV-21247 vs DEV-19254
  • DEV-21247 vs DEV-19252
  • DEV-21247 vs DEV-19217
  • DEV-21247 vs DEV-19030
  • DEV-21247 vs DEV-18710
  • DEV-21247 vs DEV-18576
  • DEV-21247 vs DEV-18575
  • DEV-21247 vs DEV-18440
  • DEV-21247 vs DEV-18427
  • DEV-21247 vs DEV-18426
  • DEV-21247 vs DEV-18425
  • DEV-21247 vs DEV-18387
  • DEV-21247 vs DEV-18386
  • DEV-21247 vs DEV-18155
  • DEV-21247 vs DEV-18077
  • DEV-21247 vs DEV-17724
  • DEV-21247 vs DEV-17723
  • DEV-21247 vs DEV-17526
  • DEV-21247 vs DEV-17512
  • DEV-21247 vs DEV-17163
  • DEV-21247 vs DEV-17156
  • DEV-21247 vs DEV-17119
  • DEV-21247 vs DEV-17047
  • DEV-21247 vs DEV-16985
  • DEV-21247 vs DEV-16892
  • DEV-21247 vs DEV-16885
  • DEV-21247 vs DEV-16829
  • DEV-21247 vs DEV-16824
  • DEV-21247 vs DEV-16790
  • DEV-21247 vs DEV-16789
  • DEV-21247 vs DEV-16779
  • DEV-21247 vs DEV-16653
  • DEV-21247 vs DEV-16525
  • DEV-21247 vs DEV-16524
  • DEV-21247 vs DEV-16400
  • DEV-21247 FAQ
    Q1: What is the SparkFun Electronics DEV-21247?
    A1: The SparkFun Electronics DEV-21247 is a development board designed for rapid prototyping and experimentation. It features various input/output options, making it ideal for learning and building projects with microcontrollers.

    Q2: What microcontroller is used on the SparkFun DEV-21247?
    A2: The SparkFun DEV-21247 uses the ATmega328P microcontroller, which is a popular 8-bit microcontroller used in many embedded projects, including Arduino-compatible boards.

    Q3: How many digital I/O pins are available on the SparkFun DEV-21247?
    A3: The SparkFun DEV-21247 provides 14 digital input/output pins, which can be used for various purposes like controlling LEDs, reading sensors, and interfacing with other devices.

    Q4: Does the SparkFun DEV-21247 support analog input?
    A4: Yes, the SparkFun DEV-21247 has 6 analog input pins that can be used to read analog signals, such as from temperature sensors, light sensors, and potentiometers.

    Q5: What is the operating voltage of the SparkFun DEV-21247?
    A5: The SparkFun DEV-21247 operates at a voltage range of 5V, making it compatible with many standard components and peripherals.

    Q6: Can the SparkFun DEV-21247 be powered by USB?
    A6: Yes, the SparkFun DEV-21247 can be powered via its USB connection, making it convenient for development and testing without requiring an external power supply.

    Q7: How do you program the SparkFun DEV-21247?
    A7: The SparkFun DEV-21247 can be programmed using the Arduino IDE, which allows you to write and upload code to the board via a USB connection.

    Q8: Is the SparkFun DEV-21247 compatible with the Arduino platform?
    A8: Yes, the SparkFun DEV-21247 is fully compatible with the Arduino IDE and software environment, making it easy to program and integrate with a wide range of Arduino libraries and tools.

    Q9: How much memory does the SparkFun DEV-21247 have?
    A9: The SparkFun DEV-21247 has 32 KB of flash memory for storing program code, 2 KB of SRAM for data storage, and 1 KB of EEPROM for non-volatile data storage.

    Q10: Does the SparkFun DEV-21247 have built-in communication interfaces?
    A10: Yes, the SparkFun DEV-21247 includes built-in communication interfaces such as UART (for serial communication), SPI, and I2C, allowing it to easily connect to other devices and sensors.

    Q11: Can the SparkFun DEV-21247 be used in robotics projects?
    A11: Yes, the SparkFun DEV-21247 is ideal for robotics projects, providing enough I/O pins and control options to interface with motors, sensors, and other robotic components.

    Q12: Is there a way to debug programs on the SparkFun DEV-21247?
    A12: While the SparkFun DEV-21247 does not have a built-in hardware debugger, you can use serial communication to debug your code by sending debug messages to the serial monitor in the Arduino IDE.

    Q13: What are the power consumption specifications for the SparkFun DEV-21247?
    A13: The power consumption of the SparkFun DEV-21247 depends on the tasks it is performing, but it generally consumes around 50mA when active and can operate on a 5V USB connection.

    Q14: Can the SparkFun DEV-21247 be used for wireless communication?
    A14: While the SparkFun DEV-21247 itself does not have wireless communication capabilities built-in, it can easily interface with wireless modules like Wi-Fi or Bluetooth for wireless communication.

    Q15: What kind of input/output options does the SparkFun DEV-21247 have?
    A15: The SparkFun DEV-21247 provides digital I/O pins, analog input pins, PWM outputs, and communication interfaces, allowing you to connect and control various sensors, actuators, and peripherals.

    Q16: How can I expand the functionality of the SparkFun DEV-21247?
    A16: You can expand the functionality of the SparkFun DEV-21247 by using external modules and shields, such as motor driver shields, sensor modules, and wireless communication shields.

    Q17: Does the SparkFun DEV-21247 support PWM (Pulse Width Modulation)?
    A17: Yes, the SparkFun DEV-21247 supports PWM on several digital pins, allowing you to control the speed of motors, the brightness of LEDs, and other variable control systems.

    Q18: Can the SparkFun DEV-21247 interface with sensors?
    A18: Yes, the SparkFun DEV-21247 is compatible with a wide range of sensors, including temperature, humidity, light, and motion sensors, using its analog and digital I/O pins.

    Q19: What is the maximum clock speed of the SparkFun DEV-21247?
    A19: The SparkFun DEV-21247 operates at a clock speed of 16 MHz, which is suitable for most general-purpose applications and ensures fast execution of code.

    Q20: Is the SparkFun DEV-21247 suitable for beginners?
    A20: Yes, the SparkFun DEV-21247 is an excellent choice for beginners, thanks to its compatibility with the Arduino ecosystem, user-friendly development environment, and vast community support.
    Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.