☰
GPS-10920
GPS-10920
Obsolete
Description:  SPARKFUN VENUS GPS LOGGER - SMA
Manufacturer:  SparkFun Electronics
Datasheet:   GPS-10920 Datasheet
History Price: Obsolete
In Stock: 5040
GPS-10920 Specification
Specification
Part No
GPS-10920
Category
RF Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
GPS
For Use With/Related Products
1575.42MHz
Supplied Contents
Venus638FLPx
Type
Board(s)
GPS-10920 PDF Datasheet
GPS-10920 Related Parts
GPS-11058
GPS-11058
SparkFun Electronics
EVAL BOARD VENUS GPS W/SMA CONN
GPS-11858
GPS-11858
SparkFun Electronics
GPS MODULE - COPERNICUS II DIP (
GPS-15247
GPS-15247
SparkFun Electronics
SPARKFUN GNSS CHIP ANTENNA EVALU
GPS-17722
GPS-17722
SparkFun Electronics
MICROMOD GNSS CARRIER ZED-F9P
GPS-18031
GPS-18031
SparkFun Electronics
SPARKFUN LTE GNSS BREAKOUT - SAR
GPS-18380
GPS-18380
SparkFun Electronics
RTK EXPRESS GNSS RECEIVER KIT
GPS-18774
GPS-18774
SparkFun Electronics
ZED-F9T GNSS TIMING BRKOUT QWIIC
GPS-19390
GPS-19390
SparkFun Electronics
SPARKFUN GNSS CORRECTION DATA RE
GPS-18589
GPS-18589
SparkFun Electronics
SPARKFUN RTK EXPRESS PLUS KIT
GPS-EVAL
GPS-EVAL
RF Solutions
EVAL BOARD GPS MODULE
GPSM-EVAL2R1
GPSM-EVAL2R1
RF Solutions
KIT EVAULATION FOR GPSM001
GPS-10920 Compare Parts
  • GPS-10920 vs GPS-18774
  • GPS-10920 vs GPS-18380
  • GPS-10920 vs GPS-18031
  • GPS-10920 vs GPS-17722
  • GPS-10920 vs GPS-15247
  • GPS-10920 vs GPS-11858
  • GPS-10920 vs GPS-11058
  • GPS-10920 vs GPS-18589
  • GPS-10920 vs GPSM-EVAL2R1
  • GPS-10920 vs GPS-EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!