☰
KIT-16497
KIT-16497
Active
Description:  ALCHITRY AU ARTIX 7 FPGA DEV KIT
Manufacturer:  SparkFun Electronics
Datasheet:   KIT-16497 Datasheet
History Price: $155.69
In Stock: 37320
KIT-16497 Specification
Specification
Part No
KIT-16497
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
SparkFun Electronics
Series
Artix? 7
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
XC7A35T
Platform
Alchitry Au Artix 7 FPGA
Contents
Board(s), Accessories
KIT-16497 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much