☰
KIT-18291
KIT-18291
Active
Description:  SPARKFUN FT231X BREAKOUT KIT
Manufacturer:  SparkFun Electronics
Datasheet:   KIT-18291 Datasheet
History Price: $17.5
In Stock: 3120
KIT-18291 Specification
Specification
Part No
KIT-18291
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
SparkFun Electronics
Series
SparkFun
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB 2.0 to UART
Embedded
No
Utilized IC / Part
FT231X
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Accessories
KIT-18291 Related Parts
KIT_XMC750WATT_MC_AK_V1
KIT_XMC750WATT_MC_AK_V1
Infineon Technologies
KIT MOTOR CONTROL FOR XMC750
KIT-14130
KIT-14130
SparkFun Electronics
SPARKFUN ROSHAMGLO BADGE KIT
KIT-18289
KIT-18289
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 3.3V
KIT-18290
KIT-18290
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 5V
KIT-18295
KIT-18295
SparkFun Electronics
OPENLOG ARTEMIS KIT
KIT-18339
KIT-18339
SparkFun Electronics
BIG EASY DRIVER KIT
KIT33812ECUEVME
KIT33812ECUEVME
NXP Semiconductors
KIT DESIGN FOR 33812/S12P
KIT33887EKEVBE
KIT33887EKEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33887
KIT33926PNBEVBE
KIT33926PNBEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33926
KIT33932VWEVBE
KIT33932VWEVBE
NXP Semiconductors
KIT EVALUATION FOR MC33932
KITA2GTC3873V3TFTTOBO1
KITA2GTC3873V3TFTTOBO1
Infineon Technologies
KIT_A2G_TC387_3V3_TFT
KITA2GTC3875VTFTTOBO1
KITA2GTC3875VTFTTOBO1
Infineon Technologies
KIT_A2G_TC387_5V_TFT
KIT-18291 Compare Parts
  • KIT-18291 vs KITXMC1XAKMOTOR001TOBO1
  • KIT-18291 vs KITVR5510DA0EVM
  • KIT-18291 vs KITUSBSPIDGLEVME
  • KIT-18291 vs KITSGTL5000EVBE
  • KIT-18291 vs KITPF8201FRDMEVM
  • KIT-18291 vs KITPF8200FRDMPGM
  • KIT-18291 vs KITPF8200FRDMEVM
  • KIT-18291 vs KITPF8121FRDMEVM
  • KIT-18291 vs KITPF7100FRDMEVM
  • KIT-18291 vs KITPF5200FRDMEVM
  • KIT-18291 vs KITPF502XSKTEVM
  • KIT-18291 vs KITPF5024FRDMEVM
  • KIT-18291 vs KITPF4210EPEVB
  • KIT-18291 vs KITLGPWRBOM015TOBO1
  • KIT-18291 vs KITLGPWRBOM010TOBO1
  • KIT-18291 vs KITLGPWRBOM008TOBO1
  • KIT-18291 vs KITLGPWRBOM007TOBO1
  • KIT-18291 vs KITLGPWRBOM006TOBO1
  • KIT-18291 vs KITLGPWRBOM005TOBO1
  • KIT-18291 vs KITLGPWRBOM004TOBO1
  • KIT-18291 vs KITLGPWRBOM003TOBO1
  • KIT-18291 vs KITLGMBBOM504TOBO1
  • KIT-18291 vs KITLGMBBOM503TOBO1
  • KIT-18291 vs KITLGMBBOM004TOBO1
  • KIT-18291 vs KITLGMBBOM003TOBO1
  • KIT-18291 vs KITLGCAPBOM005TOBO1
  • KIT-18291 vs KITIM73D122V01FLEXTOBO1
  • KIT-18291 vs KITIM73A135V01FLEXTOBO1
  • KIT-18291 vs KITIM72D128V01FLEXTOBO1
  • KIT-18291 vs KITIM69D127V11FLEXTOBO1
  • KIT-18291 vs KITFS6523CAEEVM
  • KIT-18291 vs KITFS6522LAEEVM
  • KIT-18291 vs KITFS5600SKTEVM
  • KIT-18291 vs KITDRIVER2EDS8265HTOBO1
  • KIT-18291 vs KITDRIVER2EDN7524RTOBO1
  • KIT-18291 vs KITDRIVER2EDN7524GTOBO1
  • KIT-18291 vs KITDRIVER2EDN7524FTOBO1
  • KIT-18291 vs KITDRIVER2EDF7275FTOBO1
  • KIT-18291 vs KITDRIVER1EDN7550BTOBO1
  • KIT-18291 vs KITDRIVER1EDN7512GTOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description