Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ SparkFun Electronics PRT-10967
PRT-10967
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
SPARKFUN 3.3V STEP-UP BREAKOUT -
Manufacturer:
SparkFun Electronics
Datasheet:
PRT-10967 Datasheet
History Price: Obsolete
In Stock: 4920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PRT-10967 Specification
Specification
Part No
PRT-10967
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
200mA
Voltage - Input
1V ~ 3V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCP1402
Power - Output
-
PRT-10967 PDF Datasheet
PRT-10967 Datasheet
Click and Download: PRT-10967 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****