☰
PRT-13777
PRT-13777
Active
Description:  BATTERY BABYSITTER LIPO BATTERY
Manufacturer:  SparkFun Electronics
Datasheet:   PRT-13777 Datasheet
History Price: $21.5
In Stock: 5120
PRT-13777 Specification
Specification
Part No
PRT-13777
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
No
Utilized IC / Part
BQ24075, BQ27441-G1A
Primary Attributes
USB Powered
Supplied Contents
Board(s)
PRT-13777 Related Parts
PRT-00449
PRT-00449
SparkFun Electronics
SPARKFUN RS232 SHIFTER - SMD
PRT-10217
PRT-10217
SparkFun Electronics
LIPO CHARGER BASIC - MICRO-USB
PRT-10401
PRT-10401
SparkFun Electronics
LIPO CHARGER BASIC - MINI-USB
PRT-11214
PRT-11214
SparkFun Electronics
SPARKFUN MOSFET POWER CONTROLLER
PRT-11231
PRT-11231
SparkFun Electronics
SPARKFUN POWER CELL - LIPO CHARG
PRT-12711
PRT-12711
SparkFun Electronics
SPARKFUN USB LIPOLY CHARGER - SI
PRT-12885
PRT-12885
SparkFun Electronics
SPARKFUN SUNNY BUDDY - MPPT SOLA
PRT-13144
PRT-13144
SparkFun Electronics
SPARKFUN TOUCH POTENTIOMETER
PRT-14380
PRT-14380
SparkFun Electronics
MCP73831 ADJUSTABLE LIPO CHARGER
PRT-14411
PRT-14411
SparkFun Electronics
SPARKFUN LIPO CHARGER/BOOSTER -
PRT-14765
PRT-14765
SparkFun Electronics
LOGIC LEVEL CONVERTER - SINGLE S
PRT-15217
PRT-15217
SparkFun Electronics
LIPO CHARGER PLUS
PRT-13777 Compare Parts
  • PRT-13777 vs PRT-15217
  • PRT-13777 vs PRT-14765
  • PRT-13777 vs PRT-14411
  • PRT-13777 vs PRT-14380
  • PRT-13777 vs PRT-13144
  • PRT-13777 vs PRT-12885
  • PRT-13777 vs PRT-12711
  • PRT-13777 vs PRT-11231
  • PRT-13777 vs PRT-11214
  • PRT-13777 vs PRT-10401
  • PRT-13777 vs PRT-10217
  • PRT-13777 vs PRT-00449
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!