☰
SEN-10740
SEN-10740
Active
Description:  MLX90614 INFRARED THERMOMETER
Manufacturer:  SparkFun Electronics
Datasheet:   SEN-10740 Datasheet
History Price: $37.5
In Stock: 40560
SEN-10740 Specification
Specification
Part No
SEN-10740
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-
Interface
SMBus (2-Wire/I2C)
Sensitivity
-
Voltage - Supply
3.3V
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
MLX90614
SEN-10740 Related Parts
SEN-08661
SEN-08661
SparkFun Electronics
POLAR HEART RATE MONITOR INTERFA
SEN-08883
SEN-08883
SparkFun Electronics
LOW CURRENT SENSOR BREAKOUT - AC
SEN-09269
SEN-09269
SparkFun Electronics
ADXL335 3AXIS ACCELEROMETER 3G
SEN-09332
SEN-09332
SparkFun Electronics
EVAL BOARD FOR ADXL193
SEN-09695
SEN-09695
SparkFun Electronics
MPR121 PROX/CAP SENSE
SEN-09721
SEN-09721
SparkFun Electronics
MPL115A1 BAROMETRIC PRESS SENSOR
SEN-09836
SEN-09836
SparkFun Electronics
EVAL BOARD FOR ADXL345
SEN-10121
SEN-10121
SparkFun Electronics
IMU COMBO BOARD
SEN-10345
SEN-10345
SparkFun Electronics
EVAL BOARD FOR LIS331HH
SEN-10530
SEN-10530
SparkFun Electronics
EVAL BOARD FOR HMC5883L
SEN-10612
SEN-10612
SparkFun Electronics
TRI-AXIS GYRO BREAKOUT - L3G4200
SEN-10724
SEN-10724
SparkFun Electronics
SENSOR STICK
SEN-10740 Compare Parts
  • SEN-10740 vs SENSORSTARTERKIT
  • SEN-10740 vs SENSOR-PUCK
  • SEN-10740 vs SENSOREMULATOREVM
  • SEN-10740 vs SENSEKIT2-EVK-101
  • SEN-10740 vs SEN-21231
  • SEN-10740 vs SEN-18982
  • SEN-10740 vs SEN-18737
  • SEN-10740 vs SEN-18088
  • SEN-10740 vs SEN-17871
  • SEN-10740 vs SEN-17770
  • SEN-10740 vs SEN-17589
  • SEN-10740 vs SEN-16989
  • SEN-10740 vs SEN-16474
  • SEN-10740 vs SEN-15870
  • SEN-10740 vs SEN-15569
  • SEN-10740 vs SEN-15441
  • SEN-10740 vs SEN-15338
  • SEN-10740 vs SEN-15325
  • SEN-10740 vs SEN-15219
  • SEN-10740 vs SEN-14985
  • SEN-10740 vs SEN-14632
  • SEN-10740 vs SEN-14585
  • SEN-10740 vs SEN-14544
  • SEN-10740 vs SEN-14535
  • SEN-10740 vs SEN-14534
  • SEN-10740 vs SEN-14520
  • SEN-10740 vs SEN-14518
  • SEN-10740 vs SEN-14480
  • SEN-10740 vs SEN-14350
  • SEN-10740 vs SEN-14209
  • SEN-10740 vs SEN-14193
  • SEN-10740 vs SEN-14186
  • SEN-10740 vs SEN-14045
  • SEN-10740 vs SEN-14001
  • SEN-10740 vs SEN-13963
  • SEN-10740 vs SEN-13944
  • SEN-10740 vs SEN-13905
  • SEN-10740 vs SEN-13763
  • SEN-10740 vs SEN-13762
  • SEN-10740 vs SEN-13683
  • SEN-10740 FAQ
    Q1: What is the SparkFun Electronics SEN-10740?
    A1: The SparkFun Electronics SEN-10740 is a soil moisture sensor designed to measure the moisture content of soil, commonly used in gardening, agriculture, and environmental monitoring.

    Q2: How does the SparkFun Electronics SEN-10740 work?
    A2: The SparkFun Electronics SEN-10740 works by using two probes that are inserted into the soil. The resistance between the probes changes depending on the moisture level, which is then converted to a corresponding voltage signal.

    Q3: What is the output voltage range of the SparkFun Electronics SEN-10740?
    A3: The output voltage of the SparkFun Electronics SEN-10740 varies depending on the soil moisture level, typically ranging from 0V to 3.3V.

    Q4: What is the operating voltage of the SparkFun Electronics SEN-10740?
    A4: The SparkFun Electronics SEN-10740 operates with a supply voltage of 3.3V to 5V, making it compatible with most microcontroller platforms like Arduino.

    Q5: What type of sensor is used in the SparkFun Electronics SEN-10740?
    A5: The SparkFun Electronics SEN-10740 uses a resistive sensor, where the electrical resistance between two probes decreases as the soil moisture increases.

    Q6: Can the SparkFun Electronics SEN-10740 be used with an Arduino?
    A6: Yes, the SparkFun Electronics SEN-10740 is compatible with Arduino boards. It can be easily connected to an analog input pin for reading soil moisture levels.

    Q7: What is the range of soil moisture levels the SparkFun Electronics SEN-10740 can detect?
    A7: The SparkFun Electronics SEN-10740 can detect soil moisture from very dry (high resistance) to very wet (low resistance), giving a useful indication of the soil's moisture level.

    Q8: How accurate is the SparkFun Electronics SEN-10740?
    A8: The accuracy of the SparkFun Electronics SEN-10740 depends on various factors such as soil type and probe condition. Generally, it provides a reliable approximation of moisture content but may require calibration for precise measurements.

    Q9: What kind of applications is the SparkFun Electronics SEN-10740 suitable for?
    A9: The SparkFun Electronics SEN-10740 is ideal for applications in agriculture, gardening, plant monitoring systems, and automated irrigation systems, where soil moisture levels need to be monitored.

    Q10: Does the SparkFun Electronics SEN-10740 require calibration?
    A10: While the SparkFun Electronics SEN-10740 provides basic readings out of the box, it may require calibration for more precise measurements, depending on the specific soil conditions and the needs of your application.

    Q11: What kind of output does the SparkFun Electronics SEN-10740 provide?
    A11: The SparkFun Electronics SEN-10740 provides an analog output voltage that corresponds to the soil’s moisture content. This voltage can be read by an analog-to-digital converter (ADC) on a microcontroller.

    Q12: Can the SparkFun Electronics SEN-10740 be used for both indoor and outdoor applications?
    A12: Yes, the SparkFun Electronics SEN-10740 is suitable for both indoor and outdoor use. However, outdoor usage may require proper waterproofing or protection to ensure long-term durability.

    Q13: How long are the probes of the SparkFun Electronics SEN-10740?
    A13: The probes of the SparkFun Electronics SEN-10740 are typically around 5 cm long, which is suitable for most potted plants and shallow soil applications.

    Q14: What materials are used for the probes in the SparkFun Electronics SEN-10740?
    A14: The probes of the SparkFun Electronics SEN-10740 are made from corrosion-resistant materials such as stainless steel, ensuring long-term reliability in soil-based environments.

    Q15: Does the SparkFun Electronics SEN-10740 have any built-in protection against soil corrosion?
    A15: The SparkFun Electronics SEN-10740 is designed with corrosion-resistant materials, but prolonged exposure to highly corrosive or salty environments may degrade its performance over time.

    Q16: How does the SparkFun Electronics SEN-10740 handle power consumption?
    A16: The SparkFun Electronics SEN-10740 is designed for low power consumption, making it suitable for battery-operated systems and remote sensing applications.

    Q17: Can the SparkFun Electronics SEN-10740 be used for measuring moisture in different soil types?
    A17: Yes, the SparkFun Electronics SEN-10740 can be used with different soil types. However, it may require calibration for each type of soil, as resistance characteristics can vary with soil composition.

    Q18: What is the maximum depth at which the SparkFun Electronics SEN-10740 can measure soil moisture?
    A18: The SparkFun Electronics SEN-10740 is primarily designed for surface-level moisture detection and is best used in shallow soil. It may not provide reliable readings at greater depths.

    Q19: Is the SparkFun Electronics SEN-10740 waterproof?
    A19: The SparkFun Electronics SEN-10740 is designed to be resistant to water, but it is not fully waterproof. For outdoor use, it is advisable to protect the sensor from prolonged exposure to water or harsh environmental conditions.

    Q20: Can I use multiple SparkFun Electronics SEN-10740 sensors in a single system?
    A20: Yes, you can use multiple SparkFun Electronics SEN-10740 sensors in a single system by connecting them to different analog input pins on a microcontroller. This allows for monitoring soil moisture at multiple locations simultaneously.
    Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend