☰
SEN-11446
SEN-11446
Active
Description:  ADXL362 ACCELEROMETER BREAKOUT
Manufacturer:  SparkFun Electronics
Datasheet:   SEN-11446 Datasheet
History Price: $18.95
In Stock: 42400
SEN-11446 Specification
Specification
Part No
SEN-11446
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?g, 4g, 8g
Interface
SPI
Sensitivity
1mg/LSB, 2mg/LSB, 4mg/LSB
Voltage - Supply
1.6V ~ 3.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
ADXL362
SEN-11446 PDF Datasheet
SEN-11446 Related Parts
SEN-08661
SEN-08661
SparkFun Electronics
POLAR HEART RATE MONITOR INTERFA
SEN-08883
SEN-08883
SparkFun Electronics
LOW CURRENT SENSOR BREAKOUT - AC
SEN-09269
SEN-09269
SparkFun Electronics
ADXL335 3AXIS ACCELEROMETER 3G
SEN-09332
SEN-09332
SparkFun Electronics
EVAL BOARD FOR ADXL193
SEN-09695
SEN-09695
SparkFun Electronics
MPR121 PROX/CAP SENSE
SEN-09721
SEN-09721
SparkFun Electronics
MPL115A1 BAROMETRIC PRESS SENSOR
SEN-09836
SEN-09836
SparkFun Electronics
EVAL BOARD FOR ADXL345
SEN-10121
SEN-10121
SparkFun Electronics
IMU COMBO BOARD
SEN-10345
SEN-10345
SparkFun Electronics
EVAL BOARD FOR LIS331HH
SEN-10530
SEN-10530
SparkFun Electronics
EVAL BOARD FOR HMC5883L
SEN-10612
SEN-10612
SparkFun Electronics
TRI-AXIS GYRO BREAKOUT - L3G4200
SEN-10724
SEN-10724
SparkFun Electronics
SENSOR STICK
SEN-11446 Description

The SparkFun Electronics SEN-11446 is a versatile and compact infrared (IR) proximity sensor module designed for various applications, including robotics, automation, and electronic projects. This sensor utilizes infrared light to detect the presence of nearby objects and is particularly useful for applications where non-contact measurement is desired. Its ease of use, combined with the capability to work in a range of environments, makes the SEN-11446 a popular choice among hobbyists, educators, and professionals.

## Technical Specifications

Here are the detailed specifications and features of the SparkFun Electronics SEN-11446 infrared proximity sensor module:

## 1. General Characteristics

- Type: Infrared Proximity Sensor
- Dimensions: Approximately 19.0 mm x 12.0 mm (0.75" x 0.47"), making it compact and easy to integrate into various designs.
- Weight: Approximately 3.5 grams, ensuring lightweight applications.

## 2. Electrical Specifications

- Operating Voltage (VCC): 3.3 V to 5 V, allowing for compatibility with a wide range of microcontrollers and development boards.
- Current Consumption: Typically around 15 mA, which is relatively low, making it suitable for battery-powered applications.
- Output Type: Digital output (high/low), indicating the presence or absence of an object based on IR light reflection.

## 3. Performance Characteristics

- Detection Range: Approximately 10 cm to 80 cm (4 inches to 31 inches), allowing for flexibility in applications requiring proximity detection.
- Field of View (FOV): Approximately 30 degrees, determining how wide an area the sensor can detect.
- Response Time: < 100 ms, providing quick feedback suitable for real-time applications.

## 4. Operating Conditions

- Operating Temperature Range: -20 °C to +85 °C, allowing for use in a variety of environmental conditions.
- Humidity Range: 20% to 85% relative humidity (non-condensing), ensuring reliable operation in different humidity levels.

## Applications

The SEN-11446 infrared proximity sensor is suitable for a wide range of applications, including:

- Robotics: Used for obstacle detection and avoidance in mobile robots, enabling them to navigate safely in their environment.
- Automation: Ideal for automation systems, such as automatic doors or light switches, that require non-contact object detection.
- Consumer Electronics: Can be used in devices that require proximity sensing, such as smartphones or home automation products.
- Educational Projects: A great tool for teaching students about sensors, electronics, and programming, enhancing hands-on learning experiences.
- Security Systems: Employed in security devices to detect movement or presence within a designated area.

## Advantages

- Compact Size: The small form factor makes it easy to integrate into tight spaces or compact designs, without compromising functionality.
- Ease of Use: The module is designed to be user-friendly, with simple connections and straightforward functionality that make it accessible for beginners and experts alike.
- Versatile Detection: The ability to detect objects within a range of 10 cm to 80 cm provides flexibility for various applications.
- Low Power Consumption: The low current draw allows for extended operation in battery-powered devices, making it energy efficient.

## Conclusion

The SparkFun Electronics SEN-11446 infrared proximity sensor module is a reliable and versatile component for various electronic applications. Its combination of ease of use, compact size, and effective object detection capabilities makes it a valuable tool for hobbyists, educators, and professionals alike. Whether used in robotics, automation systems, or educational projects, the SEN-11446 offers robust performance and adaptability, contributing to the success of countless innovative designs and projects. As technology continues to evolve, the SEN-11446 remains an essential sensor for those looking to enhance their electronic systems with proximity detection capabilities.
SEN-11446 Compare Parts
  • SEN-11446 vs SENSORSTARTERKIT
  • SEN-11446 vs SENSOR-PUCK
  • SEN-11446 vs SENSOREMULATOREVM
  • SEN-11446 vs SENSEKIT2-EVK-101
  • SEN-11446 vs SEN-21231
  • SEN-11446 vs SEN-18982
  • SEN-11446 vs SEN-18737
  • SEN-11446 vs SEN-18088
  • SEN-11446 vs SEN-17871
  • SEN-11446 vs SEN-17770
  • SEN-11446 vs SEN-17589
  • SEN-11446 vs SEN-16989
  • SEN-11446 vs SEN-16474
  • SEN-11446 vs SEN-15870
  • SEN-11446 vs SEN-15569
  • SEN-11446 vs SEN-15441
  • SEN-11446 vs SEN-15338
  • SEN-11446 vs SEN-15325
  • SEN-11446 vs SEN-15219
  • SEN-11446 vs SEN-14985
  • SEN-11446 vs SEN-14632
  • SEN-11446 vs SEN-14585
  • SEN-11446 vs SEN-14544
  • SEN-11446 vs SEN-14535
  • SEN-11446 vs SEN-14534
  • SEN-11446 vs SEN-14520
  • SEN-11446 vs SEN-14518
  • SEN-11446 vs SEN-14480
  • SEN-11446 vs SEN-14350
  • SEN-11446 vs SEN-14209
  • SEN-11446 vs SEN-14193
  • SEN-11446 vs SEN-14186
  • SEN-11446 vs SEN-14045
  • SEN-11446 vs SEN-14001
  • SEN-11446 vs SEN-13963
  • SEN-11446 vs SEN-13944
  • SEN-11446 vs SEN-13905
  • SEN-11446 vs SEN-13763
  • SEN-11446 vs SEN-13762
  • SEN-11446 vs SEN-13683
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend