☰
SEN-14001
SEN-14001
Obsolete
Description:  EVAL BOARD 9DOF RAZOR IMU M0
Manufacturer:  SparkFun Electronics
Datasheet:   SEN-14001 Datasheet
History Price: Obsolete
In Stock: 39680
SEN-14001 Specification
Specification
Part No
SEN-14001
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, Magnetometer, 3 Axis
Sensing Range
-
Interface
I2C, Serial, SPI
Sensitivity
-
Voltage - Supply
2.4V ~ 3.6V
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
MPU-9250
SEN-14001 Related Parts
SEN-08661
SEN-08661
SparkFun Electronics
POLAR HEART RATE MONITOR INTERFA
SEN-08883
SEN-08883
SparkFun Electronics
LOW CURRENT SENSOR BREAKOUT - AC
SEN-09269
SEN-09269
SparkFun Electronics
ADXL335 3AXIS ACCELEROMETER 3G
SEN-09332
SEN-09332
SparkFun Electronics
EVAL BOARD FOR ADXL193
SEN-09695
SEN-09695
SparkFun Electronics
MPR121 PROX/CAP SENSE
SEN-09721
SEN-09721
SparkFun Electronics
MPL115A1 BAROMETRIC PRESS SENSOR
SEN-09836
SEN-09836
SparkFun Electronics
EVAL BOARD FOR ADXL345
SEN-10121
SEN-10121
SparkFun Electronics
IMU COMBO BOARD
SEN-10345
SEN-10345
SparkFun Electronics
EVAL BOARD FOR LIS331HH
SEN-10530
SEN-10530
SparkFun Electronics
EVAL BOARD FOR HMC5883L
SEN-10612
SEN-10612
SparkFun Electronics
TRI-AXIS GYRO BREAKOUT - L3G4200
SEN-10724
SEN-10724
SparkFun Electronics
SENSOR STICK
SEN-14001 Compare Parts
  • SEN-14001 vs SENSORSTARTERKIT
  • SEN-14001 vs SENSOR-PUCK
  • SEN-14001 vs SENSOREMULATOREVM
  • SEN-14001 vs SENSEKIT2-EVK-101
  • SEN-14001 vs SEN-21231
  • SEN-14001 vs SEN-18982
  • SEN-14001 vs SEN-18737
  • SEN-14001 vs SEN-18088
  • SEN-14001 vs SEN-17871
  • SEN-14001 vs SEN-17770
  • SEN-14001 vs SEN-17589
  • SEN-14001 vs SEN-16989
  • SEN-14001 vs SEN-16474
  • SEN-14001 vs SEN-15870
  • SEN-14001 vs SEN-15569
  • SEN-14001 vs SEN-15441
  • SEN-14001 vs SEN-15338
  • SEN-14001 vs SEN-15325
  • SEN-14001 vs SEN-15219
  • SEN-14001 vs SEN-14985
  • SEN-14001 vs SEN-14632
  • SEN-14001 vs SEN-14585
  • SEN-14001 vs SEN-14544
  • SEN-14001 vs SEN-14535
  • SEN-14001 vs SEN-14534
  • SEN-14001 vs SEN-14520
  • SEN-14001 vs SEN-14518
  • SEN-14001 vs SEN-14480
  • SEN-14001 vs SEN-14350
  • SEN-14001 vs SEN-14209
  • SEN-14001 vs SEN-14193
  • SEN-14001 vs SEN-14186
  • SEN-14001 vs SEN-14045
  • SEN-14001 vs SEN-13963
  • SEN-14001 vs SEN-13944
  • SEN-14001 vs SEN-13905
  • SEN-14001 vs SEN-13763
  • SEN-14001 vs SEN-13762
  • SEN-14001 vs SEN-13683
  • SEN-14001 vs SEN-13679
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!