☰
SEN-14066
SEN-14066
Active
Description:  M6ENANO SIMULTANEOUS RFID READER
Manufacturer:  SparkFun Electronics
Datasheet:   SEN-14066 Datasheet
History Price: $235.95
In Stock: 19920
SEN-14066 Specification
Specification
Part No
SEN-14066
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
Mercury?6e
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Read/Write
Frequency
-
For Use With/Related Products
M6E-Nano
Supplied Contents
Board(s)
SEN-14066 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!