☰
SEN-14520
SEN-14520
Active
Description:  CAPACITIVE TOUCH BREAKOUT AT42QT
Manufacturer:  SparkFun Electronics
Datasheet:   SEN-14520 Datasheet
History Price: $6.5
In Stock: 23080
SEN-14520 Specification
Specification
Part No
SEN-14520
Category
Sensor Evaluation Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
1 Button/Key
Interface
Digital
Sensitivity
-
Voltage - Supply
1.8V ~ 5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
AT42QT1011
SEN-14520 PDF Datasheet
SEN-14520 Related Parts
SEN-08661
SEN-08661
SparkFun Electronics
POLAR HEART RATE MONITOR INTERFA
SEN-08883
SEN-08883
SparkFun Electronics
LOW CURRENT SENSOR BREAKOUT - AC
SEN-09269
SEN-09269
SparkFun Electronics
ADXL335 3AXIS ACCELEROMETER 3G
SEN-09332
SEN-09332
SparkFun Electronics
EVAL BOARD FOR ADXL193
SEN-09695
SEN-09695
SparkFun Electronics
MPR121 PROX/CAP SENSE
SEN-09721
SEN-09721
SparkFun Electronics
MPL115A1 BAROMETRIC PRESS SENSOR
SEN-09836
SEN-09836
SparkFun Electronics
EVAL BOARD FOR ADXL345
SEN-10121
SEN-10121
SparkFun Electronics
IMU COMBO BOARD
SEN-10345
SEN-10345
SparkFun Electronics
EVAL BOARD FOR LIS331HH
SEN-10530
SEN-10530
SparkFun Electronics
EVAL BOARD FOR HMC5883L
SEN-10612
SEN-10612
SparkFun Electronics
TRI-AXIS GYRO BREAKOUT - L3G4200
SEN-10724
SEN-10724
SparkFun Electronics
SENSOR STICK
SEN-14520 Description
The SparkFun Electronics SEN-14520 is a versatile environmental sensor designed for measuring temperature and humidity. This sensor module, often used in various projects and applications, provides an easy interface for hobbyists, educators, and engineers to incorporate environmental sensing capabilities into their systems. Below is a detailed overview of the SEN-14520, including its specifications, features, and potential applications.

## Overview

The SEN-14520 sensor module utilizes the SHT31-D temperature and humidity sensor, known for its high accuracy and reliability. This sensor communicates using the I2C interface, making it easy to integrate with microcontrollers and development boards such as Arduino, Raspberry Pi, and others. Its compact design allows for easy installation in various projects, from weather stations to smart home systems.

## Key Specifications

1. Sensor Type: Temperature and Humidity Sensor (SHT31-D)
2. Operating Voltage: 3.3V to 5V DC
3. I2C Address: 0x44 (default)
4. Temperature Measurement Range:
- Range: -40°C to 125°C
- Accuracy: ±0.3°C
5. Humidity Measurement Range:
- Range: 0% to 100% RH (relative humidity)
- Accuracy: ±2% RH (between 0% and 100% RH)
6. Response Time:
- Humidity: 8 seconds
- Temperature: 2 seconds
7. Resolution:
- Temperature: 0.01°C
- Humidity: 0.01% RH
8. Dimensions: Approximately 20 mm x 20 mm x 5 mm
9. Weight: Approximately 10 grams

## Electrical Characteristics

- Power Consumption: Low power consumption, typically around 0.5 mA during measurement, making it suitable for battery-operated devices.
- I2C Speed: Up to 1 MHz, allowing for fast communication with microcontrollers.

## Features

- High Precision: The SHT31-D sensor offers high accuracy and precision, making it suitable for applications requiring reliable environmental data.
- Compact Design: Its small form factor allows for integration into various projects without occupying significant space.
- Easy Integration: The I2C interface simplifies the connection to microcontrollers, requiring only two data lines (SDA and SCL) along with power and ground.
- Robust Performance: The sensor is designed to operate effectively in a range of environmental conditions, ensuring reliable performance over time.
- Status LED: Some versions may include an LED indicator that provides status information during operation.

## Applications

The SparkFun SEN-14520 is ideal for a wide variety of applications, including:

- Weather Stations: Can be used to monitor local weather conditions by measuring temperature and humidity.
- Home Automation: Integrates into smart home systems for monitoring indoor climate and controlling HVAC systems.
- Environmental Monitoring: Suitable for research projects and environmental studies that require precise temperature and humidity data.
- Industrial Applications: Useful in environments where monitoring conditions is critical for operational efficiency and safety.
- Educational Projects: An excellent tool for teaching concepts related to environmental science, electronics, and data logging.

## Conclusion

The SparkFun Electronics SEN-14520 is a highly accurate and versatile temperature and humidity sensor module that serves as an essential component for a wide range of applications. With its ease of use, compact design, and robust performance, it is an ideal choice for hobbyists and professionals alike. Whether you are developing a weather station, integrating sensors into an IoT project, or conducting educational experiments, the SEN-14520 provides reliable data that can enhance the functionality and effectiveness of your project. Its I2C interface further simplifies the integration process, making it accessible for users with varying levels of experience in electronics.
SEN-14520 Compare Parts
  • SEN-14520 vs SENSORSTARTERKIT
  • SEN-14520 vs SENSOR-PUCK
  • SEN-14520 vs SENSOREMULATOREVM
  • SEN-14520 vs SENSEKIT2-EVK-101
  • SEN-14520 vs SEN-21231
  • SEN-14520 vs SEN-18982
  • SEN-14520 vs SEN-18737
  • SEN-14520 vs SEN-18088
  • SEN-14520 vs SEN-17871
  • SEN-14520 vs SEN-17770
  • SEN-14520 vs SEN-17589
  • SEN-14520 vs SEN-16989
  • SEN-14520 vs SEN-16474
  • SEN-14520 vs SEN-15870
  • SEN-14520 vs SEN-15569
  • SEN-14520 vs SEN-15441
  • SEN-14520 vs SEN-15338
  • SEN-14520 vs SEN-15325
  • SEN-14520 vs SEN-15219
  • SEN-14520 vs SEN-14985
  • SEN-14520 vs SEN-14632
  • SEN-14520 vs SEN-14585
  • SEN-14520 vs SEN-14544
  • SEN-14520 vs SEN-14535
  • SEN-14520 vs SEN-14534
  • SEN-14520 vs SEN-14518
  • SEN-14520 vs SEN-14480
  • SEN-14520 vs SEN-14350
  • SEN-14520 vs SEN-14209
  • SEN-14520 vs SEN-14193
  • SEN-14520 vs SEN-14186
  • SEN-14520 vs SEN-14045
  • SEN-14520 vs SEN-14001
  • SEN-14520 vs SEN-13963
  • SEN-14520 vs SEN-13944
  • SEN-14520 vs SEN-13905
  • SEN-14520 vs SEN-13763
  • SEN-14520 vs SEN-13762
  • SEN-14520 vs SEN-13683
  • SEN-14520 vs SEN-13679
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!