☰
SPX-14848
SPX-14848
Active
Description:  1.54 INCH EPAPER BARE DISPLAY
Manufacturer:  SparkFun Electronics
Datasheet:   SPX-14848 Datasheet
History Price: $16.19
In Stock: 26560
SPX-14848 Specification
Specification
Part No
SPX-14848
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
Display
Type
eInk Electronic ePaper 1.54"
Function
SPX-14848
Utilized IC / Part
Board(s)
SPX-14848 PDF Datasheet
SPX-14848 Related Parts
SPX-14570
SPX-14570
SparkFun Electronics
ENVIROMENTAL QWIIC SENSOR BME680
SPX-14688
SPX-14688
SparkFun Electronics
PRESSURE SENSOR (QWIIC) - MS5637
SPX-14733
SPX-14733
SparkFun Electronics
QWIIC BH1749 RGB SENSOR
SPX-14767
SPX-14767
SparkFun Electronics
QWIIC PRESSURE SENSOR - LPS25HB
SPX-14788
SPX-14788
SparkFun Electronics
QWIIC RF - LORA-ENABLED 915MHZ
SPX-14846
SPX-14846
SparkFun Electronics
7.5 INCH EPAPER BARE DISPLAY
SPX-14847
SPX-14847
SparkFun Electronics
4.2 INCH EPAPER BARE DISPLAY
SPX-14973
SPX-14973
SparkFun Electronics
SPI BUFFER SAVER
SPX-15032
SPX-15032
SparkFun Electronics
QWIIC QUAD RELAY
SPX-15074
SPX-15074
SparkFun Electronics
HUMIDITY SENSOR BREAKOUT SHTC3
SPX-15413
SPX-15413
SparkFun Electronics
HIGH PRECISION TEMPERATURE SENSO
SPX-15508
SPX-15508
SparkFun Electronics
QWIIC THERMOCOUPLE AMPLIFIER - M
SPX-14848 Compare Parts
  • SPX-14848 vs SPX-20107
  • SPX-14848 vs SPX-19799
  • SPX-14848 vs SPX-19035
  • SPX-14848 vs SPX-19034
  • SPX-14848 vs SPX-19015
  • SPX-14848 vs SPX-19014
  • SPX-14848 vs SPX-18996
  • SPX-14848 vs SPX-18991
  • SPX-14848 vs SPX-18976
  • SPX-14848 vs SPX-18623
  • SPX-14848 vs SPX-18622
  • SPX-14848 vs SPX-18621
  • SPX-14848 vs SPX-18620
  • SPX-14848 vs SPX-18618
  • SPX-14848 vs SPX-18617
  • SPX-14848 vs SPX-18574
  • SPX-14848 vs SPX-18385
  • SPX-14848 vs SPX-18366
  • SPX-14848 vs SPX-18365
  • SPX-14848 vs SPX-18039
  • SPX-14848 vs SPX-18027
  • SPX-14848 vs SPX-17718
  • SPX-14848 vs SPX-17522
  • SPX-14848 vs SPX-17353
  • SPX-14848 vs SPX-17120
  • SPX-14848 vs SPX-17116
  • SPX-14848 vs SPX-17115
  • SPX-14848 vs SPX-17114
  • SPX-14848 vs SPX-17072
  • SPX-14848 vs SPX-17046
  • SPX-14848 vs SPX-17001
  • SPX-14848 vs SPX-16906
  • SPX-14848 vs SPX-16772
  • SPX-14848 vs SPX-16770
  • SPX-14848 vs SPX-16740
  • SPX-14848 vs SPX-16677
  • SPX-14848 vs SPX-16394
  • SPX-14848 vs SPX-16298
  • SPX-14848 vs SPX-15804
  • SPX-14848 vs SPX-15780
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.