☰
SPX-18709
SPX-18709
Active
Description:  POE TO USB POWER SUPPLY
Manufacturer:  SparkFun Electronics
Datasheet:   SPX-18709 Datasheet
History Price: $22.44
In Stock: 43200
SPX-18709 Specification
Specification
Part No
SPX-18709
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power over Ethernet (PoE) to USB
Embedded
No
Utilized IC / Part
DP9905
Primary Attributes
36V ~ 57V Input Voltage
Supplied Contents
Board(s)
SPX-18709 Compare Parts
  • SPX-18709 vs SPX-15846
  • SPX-18709 vs SPX-15260
  • SPX-18709 vs SPX-14790
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!