☰
WIG-18159
WIG-18159
Active
Description:  QWIIC TSUNAMI SUPER WAV TRIGGER
Manufacturer:  SparkFun Electronics
Datasheet:   WIG-18159 Datasheet
History Price: $88.75
In Stock: 4160
WIG-18159 Specification
Specification
Part No
WIG-18159
Category
Expansion Boards, Daughter Cards
Manufacturer
SparkFun Electronics
Series
SAM S70
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Qwiic
Platform
Audio
Type
Audio Playback
Function
ATSAMS70N20A
Utilized IC / Part
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet