☰
WRL-13774
WRL-13774
Active
Description:  PARTICLE PHOTON (HEADERS)
Manufacturer:  SparkFun Electronics
Datasheet:   WRL-13774 Datasheet
History Price: $23.75
In Stock: 14520
WRL-13774 Specification
Specification
Part No
WRL-13774
Category
RF Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
WICED
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
BCM43362, STM32F205
Type
Board(s)
WRL-13774 Related Parts
WRL-00691
WRL-00691
SparkFun Electronics
SPARKFUN TRANSCEIVER BREAKOUT -
WRL-00705
WRL-00705
SparkFun Electronics
SPARKFUN TRANSCEIVER BREAKOUT -
WRL-09954
WRL-09954
SparkFun Electronics
SPARKFUN WIFLY SHIELD
WRL-10050
WRL-10050
SparkFun Electronics
EVAL BOARD FOR RN-131C
WRL-10573
WRL-10573
SparkFun Electronics
UBERTOOTH ONE
WRL-10663
WRL-10663
SparkFun Electronics
SI4703 FM TUNER
WRL-10665
WRL-10665
SparkFun Electronics
WIXEL
WRL-11129
WRL-11129
SparkFun Electronics
SI4707 WEATHER BAND RECIEVER RAD
WRL-11373
WRL-11373
SparkFun Electronics
BOARD XBEE EXPLORER REGULATED
WRL-11777
WRL-11777
SparkFun Electronics
RN-52 BLUETOOTH WIRELESS MODULE
WRL-11812
WRL-11812
SparkFun Electronics
SPARKFUN XBEE EXPLORER USB
WRL-11924
WRL-11924
SparkFun Electronics
SPARKFUN PURPLETOOTH JAMBOREE -
WRL-13774 Compare Parts
  • WRL-13774 vs WRL-21293
  • WRL-13774 vs WRL-20854
  • WRL-13774 vs WRL-20168
  • WRL-13774 vs WRL-19959
  • WRL-13774 vs WRL-19956
  • WRL-13774 vs WRL-19696
  • WRL-13774 vs WRL-19311
  • WRL-13774 vs WRL-19177
  • WRL-13774 vs WRL-19039
  • WRL-13774 vs WRL-18712
  • WRL-13774 vs WRL-18074
  • WRL-13774 vs WRL-17743
  • WRL-13774 vs WRL-17381
  • WRL-13774 vs WRL-17354
  • WRL-13774 vs WRL-15836
  • WRL-13774 vs WRL-15663
  • WRL-13774 vs WRL-15574
  • WRL-13774 vs WRL-15454
  • WRL-13774 vs WRL-15435
  • WRL-13774 vs WRL-15376
  • WRL-13774 vs WRL-15336
  • WRL-13774 vs WRL-15043
  • WRL-13774 vs WRL-15031
  • WRL-13774 vs WRL-15006
  • WRL-13774 vs WRL-14916
  • WRL-13774 vs WRL-14689
  • WRL-13774 vs WRL-14280
  • WRL-13774 vs WRL-14154
  • WRL-13774 vs WRL-14071
  • WRL-13774 vs WRL-14070
  • WRL-13774 vs WRL-14041
  • WRL-13774 vs WRL-13990
  • WRL-13774 vs WRL-13804
  • WRL-13774 vs WRL-13794
  • WRL-13774 vs WRL-13764
  • WRL-13774 vs WRL-13730
  • WRL-13774 vs WRL-13729
  • WRL-13774 vs WRL-13711
  • WRL-13774 vs WRL-13632
  • WRL-13774 vs WRL-13231
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.