☰
WRL-19959
WRL-19959
Active
Description:  WIZFI360-EVB-PICO
Manufacturer:  SparkFun Electronics
Datasheet:   WRL-19959 Datasheet
History Price: $10.94
In Stock: 4800
WRL-19959 Specification
Specification
Part No
WRL-19959
Category
RF Evaluation and Development Kits, Boards
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz ~ 2.5GHz
Supplied Contents
RP2040, WizFi360
Type
Board(s)
WRL-19959 Related Parts
WRL-00691
WRL-00691
SparkFun Electronics
SPARKFUN TRANSCEIVER BREAKOUT -
WRL-00705
WRL-00705
SparkFun Electronics
SPARKFUN TRANSCEIVER BREAKOUT -
WRL-09954
WRL-09954
SparkFun Electronics
SPARKFUN WIFLY SHIELD
WRL-10050
WRL-10050
SparkFun Electronics
EVAL BOARD FOR RN-131C
WRL-10573
WRL-10573
SparkFun Electronics
UBERTOOTH ONE
WRL-10663
WRL-10663
SparkFun Electronics
SI4703 FM TUNER
WRL-10665
WRL-10665
SparkFun Electronics
WIXEL
WRL-11129
WRL-11129
SparkFun Electronics
SI4707 WEATHER BAND RECIEVER RAD
WRL-11373
WRL-11373
SparkFun Electronics
BOARD XBEE EXPLORER REGULATED
WRL-11777
WRL-11777
SparkFun Electronics
RN-52 BLUETOOTH WIRELESS MODULE
WRL-11812
WRL-11812
SparkFun Electronics
SPARKFUN XBEE EXPLORER USB
WRL-11924
WRL-11924
SparkFun Electronics
SPARKFUN PURPLETOOTH JAMBOREE -
WRL-19959 Compare Parts
  • WRL-19959 vs WRL-21293
  • WRL-19959 vs WRL-20854
  • WRL-19959 vs WRL-20168
  • WRL-19959 vs WRL-19956
  • WRL-19959 vs WRL-19696
  • WRL-19959 vs WRL-19311
  • WRL-19959 vs WRL-19177
  • WRL-19959 vs WRL-19039
  • WRL-19959 vs WRL-18712
  • WRL-19959 vs WRL-18074
  • WRL-19959 vs WRL-17743
  • WRL-19959 vs WRL-17381
  • WRL-19959 vs WRL-17354
  • WRL-19959 vs WRL-15836
  • WRL-19959 vs WRL-15663
  • WRL-19959 vs WRL-15574
  • WRL-19959 vs WRL-15454
  • WRL-19959 vs WRL-15435
  • WRL-19959 vs WRL-15376
  • WRL-19959 vs WRL-15336
  • WRL-19959 vs WRL-15043
  • WRL-19959 vs WRL-15031
  • WRL-19959 vs WRL-15006
  • WRL-19959 vs WRL-14916
  • WRL-19959 vs WRL-14689
  • WRL-19959 vs WRL-14280
  • WRL-19959 vs WRL-14154
  • WRL-19959 vs WRL-14071
  • WRL-19959 vs WRL-14070
  • WRL-19959 vs WRL-14041
  • WRL-19959 vs WRL-13990
  • WRL-19959 vs WRL-13804
  • WRL-19959 vs WRL-13794
  • WRL-19959 vs WRL-13774
  • WRL-19959 vs WRL-13764
  • WRL-19959 vs WRL-13730
  • WRL-19959 vs WRL-13729
  • WRL-19959 vs WRL-13711
  • WRL-19959 vs WRL-13632
  • WRL-19959 vs WRL-13231
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.