Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ STMicroelectronics AEK-COM-BLEV1
AEK-COM-BLEV1
Active
RF Evaluation and Development Kits, Boards
Description:
BLUENRG-1 BLUETOOTH COMM BOARD
Manufacturer:
STMicroelectronics
Datasheet:
AEK-COM-BLEV1 Datasheet
History Price: $68.18
In Stock: 34080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AEK-COM-BLEV1 Specification
Specification
Part No
AEK-COM-BLEV1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
2.4GHz
Supplied Contents
BlueNRG-1
Type
Board(s)
AEK-COM-BLEV1 PDF Datasheet
AEK-COM-BLEV1 Datasheet
Click and Download: AEK-COM-BLEV1 Datasheet
AEK-COM-BLEV1 Related Parts
AEK-COM-GNSST31
STMicroelectronics
GNSS EVALUATION BOARD BASED ON T
AEK-2.45-CHP
TE Connectivity Linx
KIT ANTENNA REF JIG 802.11 BL/TH
AEK-2.4-MSA-TH1
TE Connectivity Linx
ANT EVAL KIT 2.4GHZ STAMPED TH
AEK-2.4-USP
TE Connectivity Linx
BOARD EVAL FOR ANT-2.4-USP
AEK-403-SP
TE Connectivity Linx
KIT EVAL ANTENNA 403 MHZ SMD
AEK-403-USP
TE Connectivity Linx
BOARD EVAL FOR ANT-403-USP
AEK-418-SP
TE Connectivity Linx
KIT EVAL ANTENNA 418 MHZ SMD
AEK-418-USP
TE Connectivity Linx
BOARD EVAL FOR ANT-418-USP
AEK-433-SP
TE Connectivity Linx
KIT EVAL ANTENNA 433 MHZ SMD
AEK-433-USP
TE Connectivity Linx
BOARD EVAL FOR ANT-433-USP
AEK-433-USP410
TE Connectivity Linx
EVALUATION BOARD ANT-433-USP410
AEK-458-SP
TE Connectivity Linx
KIT EVAL ANTENNA 458 MHZ SMD
AEK-COM-BLEV1 Compare Parts
AEK-COM-BLEV1 vs AEK-W63-MSA-TH1
AEK-COM-BLEV1 vs AEK-SP610
AEK-COM-BLEV1 vs AEK-LTE-CER
AEK-COM-BLEV1 vs AEK-GNSSCP-TH25L1
AEK-COM-BLEV1 vs AEK-GNSSCP-TH18L1
AEK-COM-BLEV1 vs AEK-GNSSCP-SM12L1
AEK-COM-BLEV1 vs AEK-GNL1-NSP
AEK-COM-BLEV1 vs AEK-GNCP-TH25AL12
AEK-COM-BLEV1 vs AEK-DB1-NSP250
AEK-COM-BLEV1 vs AEK-916-USP
AEK-COM-BLEV1 vs AEK-916-SP
AEK-COM-BLEV1 vs AEK-916-CHP
AEK-COM-BLEV1 vs AEK-915-VHETH
AEK-COM-BLEV1 vs AEK-915-USP410
AEK-COM-BLEV1 vs AEK-868-VHETH
AEK-COM-BLEV1 vs AEK-868-USP410
AEK-COM-BLEV1 vs AEK-868-USP
AEK-COM-BLEV1 vs AEK-868-SP
AEK-COM-BLEV1 vs AEK-868-CHP
AEK-COM-BLEV1 vs AEK-458-SP
AEK-COM-BLEV1 vs AEK-433-USP410
AEK-COM-BLEV1 vs AEK-433-USP
AEK-COM-BLEV1 vs AEK-433-SP
AEK-COM-BLEV1 vs AEK-418-USP
AEK-COM-BLEV1 vs AEK-418-SP
AEK-COM-BLEV1 vs AEK-403-USP
AEK-COM-BLEV1 vs AEK-403-SP
AEK-COM-BLEV1 vs AEK-2.4-USP
AEK-COM-BLEV1 vs AEK-2.4-MSA-TH1
AEK-COM-BLEV1 vs AEK-2.45-CHP
AEK-COM-BLEV1 vs AEK-GNCP-TH258L15
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.