☰
AEK-CON-AFLVIP2
AEK-CON-AFLVIP2
Active
Description:  ADAPTIVE FRONT LIGHTING CONNECTO
Manufacturer:  STMicroelectronics
History Price: $65
In Stock: 12800
AEK-CON-AFLVIP2 Specification
Specification
Part No
AEK-CON-AFLVIP2
Category
Kits Accessories
Manufacturer
STMicroelectronics
Series
AutoDevKit
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Interface Board
For Use With/Related Products
AutoDevKit
AEK-CON-AFLVIP2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.