AEK-LED-21DISM1
AEK-LED-21DISM1
Active
Description:  DIGITALLY CONTROLLED LED DRIVER
Manufacturer:  STMicroelectronics
History Price: $79.54
In Stock: 45200
AEK-LED-21DISM1 Specification
Specification
Part No
AEK-LED-21DISM1
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
AutoDevKit
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1.69A
Outputs and Type
2, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
5.5V ~ 24V
Supplied Contents
Board(s)
Utilized IC / Part
L99LD21
AEK-LED-21DISM1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received