Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics AEK-MCU-C1MLIT1
AEK-MCU-C1MLIT1
Active
Embedded MCU, DSP Evaluation Boards
Description:
MCU DISCOVERY BOARD FOR SPC5 CHO
Manufacturer:
STMicroelectronics
Datasheet:
AEK-MCU-C1MLIT1 Datasheet
History Price: $61.86
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AEK-MCU-C1MLIT1 Specification
Specification
Part No
AEK-MCU-C1MLIT1
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
AutoDevKit
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
-
Platform
Discovery
Utilized IC / Part
SPC582B60E1
Mounting Type
Fixed
Contents
Board(s)
AEK-MCU-C1MLIT1 PDF Datasheet
AEK-MCU-C1MLIT1 Datasheet
Click and Download: AEK-MCU-C1MLIT1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay