Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics AEK-POW-L5964V1
AEK-POW-L5964V1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
AUTOMOTIVE IC EVAL BOARDS
Manufacturer:
STMicroelectronics
Datasheet:
AEK-POW-L5964V1 Datasheet
History Price: $85.85
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AEK-POW-L5964V1 Specification
Specification
Part No
AEK-POW-L5964V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
3.3V ~ 11V
Current - Output
3A, 3A
Voltage - Input
6V ~ 14V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
L5964
Power - Output
-
AEK-POW-L5964V1 PDF Datasheet
AEK-POW-L5964V1 Datasheet
Click and Download: AEK-POW-L5964V1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested