☰
AEKD-AICAR1
AEKD-AICAR1
Active
Description:  AUTOMOTIVE AI ON THE EDGE FOR CA
Manufacturer:  STMicroelectronics
Datasheet:   AEKD-AICAR1 Datasheet
History Price: $387.84
In Stock: 16760
AEKD-AICAR1 Specification
Specification
Part No
AEKD-AICAR1
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
e200
Platform
-
Utilized IC / Part
SPC58EC80E
Mounting Type
Fixed
Contents
Board(s), LCD
AEKD-AICAR1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.