Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ STMicroelectronics B-LCD40-DSI1
B-LCD40-DSI1
Obsolete
Expansion Boards, Daughter Cards
Description:
4-INCH WVGA TFT LCD BOARD WITH M
Manufacturer:
STMicroelectronics
Datasheet:
B-LCD40-DSI1 Datasheet
History Price: $39.9
In Stock: 40240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
B-LCD40-DSI1 Specification
Specification
Part No
B-LCD40-DSI1
Category
Expansion Boards, Daughter Cards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Discovery
Platform
Display
Type
LCD Touchscreen 4"
Function
-
Utilized IC / Part
Board(s)
B-LCD40-DSI1 PDF Datasheet
B-LCD40-DSI1 Datasheet
Click and Download: B-LCD40-DSI1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!