☰
B-LCDAD-RPI1
B-LCDAD-RPI1
Active
Description:  15-PIN SINGLE ROW FLEXIBLE PRINT
Manufacturer:  STMicroelectronics
History Price: $14.26
In Stock: 31280
B-LCDAD-RPI1 Specification
Specification
Part No
B-LCDAD-RPI1
Category
Kits Accessories
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Adapter Board
For Use With/Related Products
STM32
B-LCDAD-RPI1 PDF Datasheet
B-LCDAD-RPI1 Description
The STMicroelectronics B-LCDAD-RPI1 is a comprehensive evaluation and development platform designed to facilitate the development and testing of LCD displays and related applications. This evaluation board is tailored for use with STMicroelectronics%27 display controllers and offers a range of features that allow engineers to explore and optimize LCD-based solutions. Here’s a detailed overview of the B-LCDAD-RPI1, including its specifications, features, and typical applications.

## Introduction to STMicroelectronics B-LCDAD-RPI1

The B-LCDAD-RPI1 is an evaluation board developed by STMicroelectronics to provide a complete development environment for designing and testing LCD display applications. It is equipped with a variety of features and interfaces that enable engineers to interface with LCD panels, test display functions, and develop custom display applications. The board is compatible with a range of STMicroelectronics%27 LCD controllers and is designed to support various display sizes and resolutions.

## Key Specifications

## 1. Basic Characteristics:

- Type: LCD Evaluation Board
- Microcontroller Compatibility: Designed to work with STMicroelectronics%27 microcontrollers
- Display Interface: Supports various types of LCD displays (TFT, STN, etc.)
- Package: Evaluation board with various connectors and interfaces

## 2. Electrical Characteristics:

- Power Supply Voltage: Typically 5V DC or 3.3V DC (Depending on the specific display and components used)
- Power Consumption: Depends on the connected LCD panel and operating conditions
- Connector Types: Includes standard connectors for interfacing with different LCD panels and peripherals

## 3. Display Specifications:

- Supported LCD Types: Supports TFT (Thin-Film Transistor), STN (Super Twisted Nematic), and other LCD types
- Resolution: Compatible with various resolutions, depending on the connected display panel
- Color Depth: Supports different color depths, depending on the LCD controller and panel

## 4. Interface and Connectivity:

- LCD Connector: Provides connectors for interfacing with LCD panels, including pin headers and flex cables
- Microcontroller Interface: Compatible with STMicroelectronics%27 microcontrollers for control and data handling
- Communication Interfaces: Includes interfaces such as SPI, I2C, and parallel connections for communication with peripherals

## Features

## 1. Versatile Display Support:

- Wide Compatibility: The evaluation board is designed to support a broad range of LCD displays, allowing engineers to test and develop with different panel types and resolutions.

## 2. Development and Testing Tools:

- Integrated Development Environment: The board integrates with STMicroelectronics%27 development tools, providing a complete environment for coding, testing, and debugging display applications.
- Example Code and Libraries: Includes example code and libraries for interfacing with LCD displays, simplifying the development process.

## 3. User Interface and Controls:

- Touchscreen Support: May include support for touchscreen LCD panels, allowing for interactive applications.
- Control Buttons: Equipped with control buttons and interfaces for user interaction and configuration.

## 4. Connectivity Options:

- Flexible Interfaces: Offers multiple connectivity options for interfacing with various display types and external peripherals, including standard and custom connectors.

## 5. Evaluation and Prototyping:

- Prototyping Capability: Facilitates rapid prototyping and evaluation of LCD display solutions, enabling engineers to quickly iterate and test their designs.

## Typical Applications

1. Display Prototyping: Used for developing and testing prototypes of display-based products, including consumer electronics, industrial controls, and automotive displays.
2. Embedded Systems: Applied in embedded systems that require LCD displays for user interfaces and data visualization.
3. Educational Purposes: Utilized in educational settings to teach and demonstrate LCD display technologies and microcontroller interfacing.
4. Product Development: Supports the development of commercial products that incorporate LCD displays, providing a platform for design and functionality testing.

## Advantages

- Comprehensive Testing Platform: Provides a complete environment for evaluating and developing LCD display applications, making it easier to test and refine designs.
- Wide Compatibility: Supports a range of LCD panels and controllers, offering flexibility in selecting and testing different display types.
- Integration with Development Tools: Works seamlessly with STMicroelectronics%27 development tools, streamlining the development and debugging process.
- User-Friendly Interface: Features user controls and interfaces that facilitate interaction and configuration during development.

## Application Considerations

When using the B-LCDAD-RPI1 evaluation board, consider the following:
- Power Requirements: Ensure that the power supply meets the requirements of the board and the connected LCD panel to avoid power-related issues.
- Connector Compatibility: Verify that the connectors and interfaces are compatible with the LCD panel and peripherals being used.
- Software Integration: Utilize the provided example code and libraries to streamline development and ensure proper interfacing with the LCD display.

## Conclusion

The STMicroelectronics B-LCDAD-RPI1 is a versatile and comprehensive evaluation board designed for developing and testing LCD display applications. With its support for various display types, integrated development tools, and flexible connectivity options, it provides an excellent platform for engineers working on display-based projects. Its wide compatibility, user-friendly interface, and prototyping capabilities make it a valuable resource for both development and educational purposes. For detailed design guidelines, datasheet information, and additional support, consulting the documentation provided by STMicroelectronics or reaching out to their technical support team will offer further insights and assistance.
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet