☰
DEMOTS4997Q
DEMOTS4997Q
Obsolete
Description:  BOARD EVAL DEMO FOR TS4997
Manufacturer:  STMicroelectronics
Datasheet:   DEMOTS4997Q Datasheet
History Price: Obsolete
In Stock: 38340
DEMOTS4997Q Specification
Specification
Part No
DEMOTS4997Q
Category
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
1W x 2 @ 8Ohm
Voltage - Supply
2.7V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
TS4997
Supplied Contents
Board(s)
DEMOTS4997Q PDF Datasheet
DEMOTS4997Q Related Parts
DEMOBASSAMP60W1270TOBO1
DEMOBASSAMP60W1270TOBO1
Infineon Technologies
EVAL MA12070 CLASS D AMP
DEMOTS2007Q
DEMOTS2007Q
STMicroelectronics
BOARD DEMO FOR TS2007IQT
DEMOTS488S
DEMOTS488S
STMicroelectronics
BOARD DEMO FOR TS488
DEMOTS489S
DEMOTS489S
STMicroelectronics
BOARD DEMO FOR TS489
DEMOTS4909Q
DEMOTS4909Q
STMicroelectronics
BOARD DEMO FOR TS4909Q
DEMOTS4956J
DEMOTS4956J
STMicroelectronics
BOARD DEMO TS4956EIJT/EIKJT
DEMOTS4974Q
DEMOTS4974Q
STMicroelectronics
BOARD DEMO FOR TS4974IQT
DEMOTS4990Q
DEMOTS4990Q
STMicroelectronics
BOARD DEMO FOR TS4990
DEMOTS4995J
DEMOTS4995J
STMicroelectronics
BOARD DEMO FOR TS4995EIJT
DEMOTS4997Q Compare Parts
  • DEMOTS4997Q vs DEMOTS4990Q
  • DEMOTS4997Q vs DEMOTS4974Q
  • DEMOTS4997Q vs DEMOTS4956J
  • DEMOTS4997Q vs DEMOTS4909Q
  • DEMOTS4997Q vs DEMOTS489S
  • DEMOTS4997Q vs DEMOTS488S
  • DEMOTS4997Q vs DEMOTS2007Q
  • DEMOTS4997Q vs DEMOBASSAMP60W1270TOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.