☰
DK4000-C167-110
DK4000-C167-110
Obsolete
Description:  KIT DEV MCU FOR PSD4000/C167
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 17280
DK4000-C167-110 Specification
Specification
Part No
DK4000-C167-110
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Memory
Function
Flash
Embedded
-
Utilized IC / Part
PSD4000
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply
DK4000-C167-110 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping