Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EFL1-NFC-PMB
EFL1-NFC-PMB
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
ENFILM EFL700A39 DESIGN-IN KIT
Manufacturer:
STMicroelectronics
Datasheet:
EFL1-NFC-PMB Datasheet
History Price: Obsolete
In Stock: 15760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EFL1-NFC-PMB Specification
Specification
Part No
EFL1-NFC-PMB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
EnFilm?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Renewable Energy
Embedded
-
Utilized IC / Part
EFL700A39
Primary Attributes
Thin Film Rechargeable Solid State Battery
Supplied Contents
Board(s)
EFL1-NFC-PMB PDF Datasheet
EFL1-NFC-PMB Datasheet
Click and Download: EFL1-NFC-PMB Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much