☰
EFL700PMB
EFL700PMB
Obsolete
Description:  POWER MGMT BOARD EFL700A39
Manufacturer:  STMicroelectronics
Datasheet:   EFL700PMB Datasheet
History Price: Obsolete
In Stock: 14000
EFL700PMB Specification
Specification
Part No
EFL700PMB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
EnFilm?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Renewable Energy
Embedded
-
Utilized IC / Part
EFL700A39
Primary Attributes
Thin Film Rechargeable Solid State Battery
Supplied Contents
Board(s)
EFL700PMB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect