☰
EK3L02DQ
EK3L02DQ
Obsolete
Description:  BOARD EVAL MEMS FOR LIS3L02DQ
Manufacturer:  STMicroelectronics
Datasheet:   EK3L02DQ Datasheet
History Price: Obsolete
In Stock: 7620
EK3L02DQ Specification
Specification
Part No
EK3L02DQ
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?g
Interface
I2C, Serial, SPI
Sensitivity
1024LSb/g
Voltage - Supply
2.7V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
LIS3L02DQ
EK3L02DQ PDF Datasheet
EK3L02DQ Related Parts
EK3L02AL
EK3L02AL
STMicroelectronics
BOARD EVALUATION FOR LIS3L02AL
EK3L02AQ
EK3L02AQ
STMicroelectronics
BOARD EVAL MEMS FOR LIS3L02AQ
EK3L02AS4
EK3L02AS4
STMicroelectronics
BOARD EVAL MEMS FOR LIS3L02AS4
EK3L02DQX
EK3L02DQX
STMicroelectronics
BOARD EVALUATION FOR LIS3L02DQX
EK3LV02DL
EK3LV02DL
STMicroelectronics
BOARD EVALUATION FOR LIS3LV02DL
EK3LV02DQ
EK3LV02DQ
STMicroelectronics
BOARD EVALUATION FOR LIS3LV02DQ
EK3L02DQ Compare Parts
  • EK3L02DQ vs EK3LV02DL
  • EK3L02DQ vs EK3L02DQX
  • EK3L02DQ vs EK3L02AS4
  • EK3L02DQ vs EK3L02AQ
  • EK3L02DQ vs EK3L02AL
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!