☰
EV-L99LDLH32REL
EV-L99LDLH32REL
Active
Description:  PROTOTYPE
Manufacturer:  STMicroelectronics
History Price: $30.3
In Stock: 20960
EV-L99LDLH32REL Specification
Specification
Part No
EV-L99LDLH32REL
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
15mA
Outputs and Type
32, Non-Isolated
Voltage - Output
35V
Features
Dimmable
Voltage - Input
5.5V ~ 40V
Supplied Contents
Board(s)
Utilized IC / Part
L99LDLH32
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you