☰
EV-VN9006AJ
EV-VN9006AJ
Active
Description:  VN9006AJ EVALUATION BOARD
Manufacturer:  STMicroelectronics
Datasheet:   EV-VN9006AJ Datasheet
History Price: $36.36
In Stock: 22320
EV-VN9006AJ Specification
Specification
Part No
EV-VN9006AJ
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes
Utilized IC / Part
VN9006AJ
Primary Attributes
4V ~ 28V Operating Voltage
Supplied Contents
Board(s)
EV-VN9006AJ Related Parts
EV-AD7284SSSDZ
EV-AD7284SSSDZ
Analog Devices
MINI TRANSFORMER ISOLATED SLAVE
EV-AD7284TMSDZ
EV-AD7284TMSDZ
Analog Devices
EVAL BOARD MASTER TRANSFORMER CO
EV-AD74412RSDZ
EV-AD74412RSDZ
Analog Devices
EVALUATION BOARD
EV-AD74413RSDZ
EV-AD74413RSDZ
Analog Devices
EVALUATION BOARD
EV-ADF4001SD1Z
EV-ADF4001SD1Z
Analog Devices
ADF4001 200 MHZ CLOCK GEN EVAL
EV-ADF4002SD1Z
EV-ADF4002SD1Z
Analog Devices
BOARD EVAL FOR ADF4002
EV-ADF41020EB1Z
EV-ADF41020EB1Z
Analog Devices
BOARD EVAL FOR ADF41020
EV-ADF4106SD1Z
EV-ADF4106SD1Z
Analog Devices
BOARD EVAL FOR ADF4106SD1Z
EV-ADF4108EB1Z
EV-ADF4108EB1Z
Analog Devices
BOARD EVAL FOR ADF4108EB1Z
EV-ADF4113HVSD1Z
EV-ADF4113HVSD1Z
Analog Devices
BOARD EVAL ADF4113HV
EV-ADF411XSD1Z
EV-ADF411XSD1Z
Analog Devices
BOARD EVAL ADF411X
EV-ADF41513SD1Z
EV-ADF41513SD1Z
Analog Devices
EVB FOR 26.5GHZ PLL WITH ULTRA L
EV-VN9006AJ Compare Parts
  • EV-VN9006AJ vs EV-VNQ7050AJ
  • EV-VN9006AJ vs EV-VNQ5E160K
  • EV-VN9006AJ vs EV-VNQ5E160AK
  • EV-VN9006AJ vs EV-VNQ5E050K
  • EV-VN9006AJ vs EV-VNQ5E050AK
  • EV-VN9006AJ vs EV-VNQ5027AK
  • EV-VN9006AJ vs EV-VNHD7012AY
  • EV-VN9006AJ vs EV-VNHD7008AY
  • EV-VN9006AJ vs EV-VNH7100BAS
  • EV-VN9006AJ vs EV-VNH7100AS
  • EV-VN9006AJ vs EV-VNH7070BAS
  • EV-VN9006AJ vs EV-VNH7070AS
  • EV-VN9006AJ vs EV-VNH7040AY
  • EV-VN9006AJ vs EV-VNH5180A
  • EV-VN9006AJ vs EV-VNH5050A
  • EV-VN9006AJ vs EV-VND7E050AJ
  • EV-VN9006AJ vs EV-VND7E040AJ
  • EV-VN9006AJ vs EV-VND7E025AJ
  • EV-VN9006AJ vs EV-VND7140AJ
  • EV-VN9006AJ vs EV-VND7050AJ
  • EV-VN9006AJ vs EV-VND7040AJ
  • EV-VN9006AJ vs EV-VND7030AJ
  • EV-VN9006AJ vs EV-VND7020AJ
  • EV-VN9006AJ vs EV-VND7004AY
  • EV-VN9006AJ vs EV-VND5T100AJ
  • EV-VN9006AJ vs EV-VND5T035AK
  • EV-VN9006AJ vs EV-VND5E160J
  • EV-VN9006AJ vs EV-VND5E160AJ
  • EV-VN9006AJ vs EV-VND5E050K
  • EV-VN9006AJ vs EV-VND5E050J
  • EV-VN9006AJ vs EV-VND5E050AJ
  • EV-VN9006AJ vs EV-VND5E025AK
  • EV-VN9006AJ vs EV-VN7E010AJ
  • EV-VN9006AJ vs EV-VN7140AS
  • EV-VN9006AJ vs EV-VN7140AJ
  • EV-VN9006AJ vs EV-VN7050AS
  • EV-VN9006AJ vs EV-VN7050AJ
  • EV-VN9006AJ vs EV-VN7040AS
  • EV-VN9006AJ vs EV-VN7040AJ
  • EV-VN9006AJ vs EV-VN7020AJ
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.