☰
EV-VND5E160AJ
EV-VND5E160AJ
Active
Description:  BOARD EVAL FOR VND5E160AJ
Manufacturer:  STMicroelectronics
History Price: $12.09
In Stock: 17280
EV-VND5E160AJ Specification
Specification
Part No
EV-VND5E160AJ
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
VIPower?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
High Side Driver (Internal FET)
Embedded
-
Utilized IC / Part
VND5E160AJ
Primary Attributes
2-Channel (Dual)
Supplied Contents
Board(s)
EV-VND5E160AJ PDF Datasheet
EV-VND5E160AJ Related Parts
EV-AD7284SSSDZ
EV-AD7284SSSDZ
Analog Devices
MINI TRANSFORMER ISOLATED SLAVE
EV-AD7284TMSDZ
EV-AD7284TMSDZ
Analog Devices
EVAL BOARD MASTER TRANSFORMER CO
EV-AD74412RSDZ
EV-AD74412RSDZ
Analog Devices
EVALUATION BOARD
EV-AD74413RSDZ
EV-AD74413RSDZ
Analog Devices
EVALUATION BOARD
EV-ADF4001SD1Z
EV-ADF4001SD1Z
Analog Devices
ADF4001 200 MHZ CLOCK GEN EVAL
EV-ADF4002SD1Z
EV-ADF4002SD1Z
Analog Devices
BOARD EVAL FOR ADF4002
EV-ADF41020EB1Z
EV-ADF41020EB1Z
Analog Devices
BOARD EVAL FOR ADF41020
EV-ADF4106SD1Z
EV-ADF4106SD1Z
Analog Devices
BOARD EVAL FOR ADF4106SD1Z
EV-ADF4108EB1Z
EV-ADF4108EB1Z
Analog Devices
BOARD EVAL FOR ADF4108EB1Z
EV-ADF4113HVSD1Z
EV-ADF4113HVSD1Z
Analog Devices
BOARD EVAL ADF4113HV
EV-ADF411XSD1Z
EV-ADF411XSD1Z
Analog Devices
BOARD EVAL ADF411X
EV-ADF41513SD1Z
EV-ADF41513SD1Z
Analog Devices
EVB FOR 26.5GHZ PLL WITH ULTRA L
EV-VND5E160AJ Compare Parts
  • EV-VND5E160AJ vs EV-VNQ7050AJ
  • EV-VND5E160AJ vs EV-VNQ5E160K
  • EV-VND5E160AJ vs EV-VNQ5E160AK
  • EV-VND5E160AJ vs EV-VNQ5E050K
  • EV-VND5E160AJ vs EV-VNQ5E050AK
  • EV-VND5E160AJ vs EV-VNQ5027AK
  • EV-VND5E160AJ vs EV-VNHD7012AY
  • EV-VND5E160AJ vs EV-VNHD7008AY
  • EV-VND5E160AJ vs EV-VNH7100BAS
  • EV-VND5E160AJ vs EV-VNH7100AS
  • EV-VND5E160AJ vs EV-VNH7070BAS
  • EV-VND5E160AJ vs EV-VNH7070AS
  • EV-VND5E160AJ vs EV-VNH7040AY
  • EV-VND5E160AJ vs EV-VNH5180A
  • EV-VND5E160AJ vs EV-VNH5050A
  • EV-VND5E160AJ vs EV-VND7E050AJ
  • EV-VND5E160AJ vs EV-VND7E040AJ
  • EV-VND5E160AJ vs EV-VND7E025AJ
  • EV-VND5E160AJ vs EV-VND7140AJ
  • EV-VND5E160AJ vs EV-VND7050AJ
  • EV-VND5E160AJ vs EV-VND7040AJ
  • EV-VND5E160AJ vs EV-VND7030AJ
  • EV-VND5E160AJ vs EV-VND7020AJ
  • EV-VND5E160AJ vs EV-VND7004AY
  • EV-VND5E160AJ vs EV-VND5T100AJ
  • EV-VND5E160AJ vs EV-VND5T035AK
  • EV-VND5E160AJ vs EV-VND5E160J
  • EV-VND5E160AJ vs EV-VND5E050K
  • EV-VND5E160AJ vs EV-VND5E050J
  • EV-VND5E160AJ vs EV-VND5E050AJ
  • EV-VND5E160AJ vs EV-VND5E025AK
  • EV-VND5E160AJ vs EV-VN9006AJ
  • EV-VND5E160AJ vs EV-VN7E010AJ
  • EV-VND5E160AJ vs EV-VN7140AS
  • EV-VND5E160AJ vs EV-VN7140AJ
  • EV-VND5E160AJ vs EV-VN7050AS
  • EV-VND5E160AJ vs EV-VN7050AJ
  • EV-VND5E160AJ vs EV-VN7040AS
  • EV-VND5E160AJ vs EV-VN7040AJ
  • EV-VND5E160AJ vs EV-VN7020AJ
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.