☰
EVAL-IBD002-35W
EVAL-IBD002-35W
Active
Description:  INVERSE BUCK 35W WITH LED CURREN
Manufacturer:  STMicroelectronics
History Price: $76.99
In Stock: 22640
EVAL-IBD002-35W Specification
Specification
Part No
EVAL-IBD002-35W
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
700mA
Outputs and Type
11, Non-Isolated
Voltage - Output
24V ~ 48V
Features
Dimmable
Voltage - Input
48V ~ 60V
Supplied Contents
Board(s)
Utilized IC / Part
HVLED002
EVAL-IBD002-35W PDF Datasheet
EVAL-IBD002-35W Related Parts
EVAL16W66VBCKCETOBO1
EVAL16W66VBCKCETOBO1
Infineon Technologies
16W LIGHT DEMO COOLMOS CE
EVALED2000P
EVALED2000P
STMicroelectronics
BOARD EVAL FOR LED2000
EVALED7706
EVALED7706
STMicroelectronics
EVALUATION BOARD FOR LED7706
EVALED7707
EVALED7707
STMicroelectronics
BOARD EVAL FOR LED7707
EVALHVLED805
EVALHVLED805
STMicroelectronics
BOARD EVAL HVLED805 INS LED DVR
EVALHVLED815W15
EVALHVLED815W15
STMicroelectronics
BOARD EVAL FOR LED815
EVALLED-ICL8002G-B2
EVALLED-ICL8002G-B2
Infineon Technologies
BOARD EVAL ICL8002 DIM 12W LED
EVALLED-ICL8002G-B3
EVALLED-ICL8002G-B3
Infineon Technologies
BOARD EVAL ICL8002 DIM 20W LED
EVALLEDICL8201F1TOBO1
EVALLEDICL8201F1TOBO1
Infineon Technologies
REFERENCE DESIGN ICL8201 GU10
EVALLEDICL8201F2TOBO1
EVALLEDICL8201F2TOBO1
Infineon Technologies
REFERENCE DESIGN ICL8201 T8
EVALLED-ILD6070
EVALLED-ILD6070
Infineon Technologies
BOARD EVAL ILD6070 60V 0.7A
EVAL-LT8356-1-AZ
EVAL-LT8356-1-AZ
Analog Devices
EVAL BOARD FOR LT8356-1
EVAL-IBD002-35W Compare Parts
  • EVAL-IBD002-35W vs EVAL-LT8356-1-AZ
  • EVAL-IBD002-35W vs EVALLED-ILD6070
  • EVAL-IBD002-35W vs EVALLEDICL8201F2TOBO1
  • EVAL-IBD002-35W vs EVALLEDICL8201F1TOBO1
  • EVAL-IBD002-35W vs EVALLED-ICL8002G-B3
  • EVAL-IBD002-35W vs EVALLED-ICL8002G-B2
  • EVAL-IBD002-35W vs EVALHVLED815W15
  • EVAL-IBD002-35W vs EVALHVLED805
  • EVAL-IBD002-35W vs EVALED7707
  • EVAL-IBD002-35W vs EVALED7706
  • EVAL-IBD002-35W vs EVALED2000P
  • EVAL-IBD002-35W vs EVAL16W66VBCKCETOBO1
  • EVAL-IBD002-35W vs EVAL-SSR01B-35W
  • EVAL-IBD002-35W vs EVAL-LT8391D-AZ
  • EVAL-IBD002-35W vs EVAL-LT8374-AZ
  • EVAL-IBD002-35W vs EVAL-LT8374-1-AZ
  • EVAL-IBD002-35W vs EVAL-LT8355-1-AZ
  • EVAL-IBD002-35W vs EVALLED-ICL8002G-B1
  • EVAL-IBD002-35W vs EVALHVLED815W10
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.