Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVAL6470
EVAL6470
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL FOR L6470
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6470 Datasheet
History Price: Obsolete
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6470 Specification
Specification
Part No
EVAL6470
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
No
Utilized IC / Part
L6470
Primary Attributes
Motors (Stepper)
Supplied Contents
Board(s)
EVAL6470 PDF Datasheet
EVAL6470 Datasheet
Click and Download: EVAL6470 Datasheet
EVAL6470 Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL6470 Compare Parts
EVAL6470 vs EVAL-VNH5019-P2
EVAL6470 vs EVAL-VNH5019-P1
EVAL6470 vs EVALTOLL72VDC2KWTOBO1
EVAL6470 vs EVALSTWBC-EP
EVAL6470 vs EVALSTPM3X-3PH
EVAL6470 vs EVALSTPM34
EVAL6470 vs EVALSTPM33
EVAL6470 vs EVALSTPM32
EVAL6470 vs EVALSTISO62XV1
EVAL6470 vs EVALSTGAP2SM
EVAL6470 vs EVALSTGAP2SICSC
EVAL6470 vs EVALSTGAP2SICS
EVAL6470 vs EVALSTGAP2SICD
EVAL6470 vs EVALSTGAP2SCM
EVAL6470 vs EVALSTGAP2HSM
EVAL6470 vs EVALSTGAP2HSCM
EVAL6470 vs EVALSTGAP2HDM
EVAL6470 vs EVALSTGAP2DM
EVAL6470 vs EVALSTGAP1S
EVAL6470 vs EVALSTGAP1AS
EVAL6470 vs EVALSTDRV600HB8
EVAL6470 vs EVALSTDRIVE601
EVAL6470 vs EVALSTDRIVE101
EVAL6470 vs EVALST7590-1
EVAL6470 vs EVALST7540-2
EVAL6470 vs EVALST7540-1
EVAL6470 vs EVALST7538DUAL
EVAL6470 vs EVAL-SPOE-KIT-AZ
EVAL6470 vs EVALSP820-XS
EVAL6470 vs EVAL-SCS002V1
EVAL6470 vs EVAL-SCS001V1
EVAL6470 vs EVAL-RS485HDEBZ
EVAL6470 vs EVAL-RS485FDEBZ
EVAL6470 vs EVAL-RS485FD8EBZ
EVAL6470 vs EVALPWD5F60
EVAL6470 vs EVALPWD13F60
EVAL6470 vs EVALPSIRS200XTOBO1
EVAL6470 vs EVALPSE1BF12SICTOBO1
EVAL6470 vs EVALPSDPMAINTOBO1
EVAL6470 vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you