Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVAL6574B
EVAL6574B
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD FOR HF TL BALLAST
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6574B Datasheet
History Price: Obsolete
In Stock: 28320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6574B Specification
Specification
Part No
EVAL6574B
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Opto/Lighting
Function
Ballast Control
Embedded
No
Utilized IC / Part
L6574
Primary Attributes
58W, 85 ~ 265 VAC, Dimmable, PFC
Supplied Contents
Board(s)
EVAL6574B PDF Datasheet
EVAL6574B Datasheet
Click and Download: EVAL6574B Datasheet
EVAL6574B Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVAL6574B Compare Parts
EVAL6574B vs EVAL-VNH5019-P2
EVAL6574B vs EVAL-VNH5019-P1
EVAL6574B vs EVALTOLL72VDC2KWTOBO1
EVAL6574B vs EVALSTWBC-EP
EVAL6574B vs EVALSTPM3X-3PH
EVAL6574B vs EVALSTPM34
EVAL6574B vs EVALSTPM33
EVAL6574B vs EVALSTPM32
EVAL6574B vs EVALSTISO62XV1
EVAL6574B vs EVALSTGAP2SM
EVAL6574B vs EVALSTGAP2SICSC
EVAL6574B vs EVALSTGAP2SICS
EVAL6574B vs EVALSTGAP2SICD
EVAL6574B vs EVALSTGAP2SCM
EVAL6574B vs EVALSTGAP2HSM
EVAL6574B vs EVALSTGAP2HSCM
EVAL6574B vs EVALSTGAP2HDM
EVAL6574B vs EVALSTGAP2DM
EVAL6574B vs EVALSTGAP1S
EVAL6574B vs EVALSTGAP1AS
EVAL6574B vs EVALSTDRV600HB8
EVAL6574B vs EVALSTDRIVE601
EVAL6574B vs EVALSTDRIVE101
EVAL6574B vs EVALST7590-1
EVAL6574B vs EVALST7540-2
EVAL6574B vs EVALST7540-1
EVAL6574B vs EVALST7538DUAL
EVAL6574B vs EVAL-SPOE-KIT-AZ
EVAL6574B vs EVALSP820-XS
EVAL6574B vs EVAL-SCS002V1
EVAL6574B vs EVAL-SCS001V1
EVAL6574B vs EVAL-RS485HDEBZ
EVAL6574B vs EVAL-RS485FDEBZ
EVAL6574B vs EVAL-RS485FD8EBZ
EVAL6574B vs EVALPWD5F60
EVAL6574B vs EVALPWD13F60
EVAL6574B vs EVALPSIRS200XTOBO1
EVAL6574B vs EVALPSE1BF12SICTOBO1
EVAL6574B vs EVALPSDPMAINTOBO1
EVAL6574B vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you