Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL6599-400W-T
EVAL6599-400W-T
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD FOR L6599
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6599-400W-T Datasheet
History Price: Obsolete
In Stock: 4560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6599-400W-T Specification
Specification
Part No
EVAL6599-400W-T
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side and PFC
Outputs and Type
4, Isolated
Voltage - Output
400 W
Current - Output
3.3V, 5V, 75V, 200V
Voltage - Input
1.5A, 1A, 1A, 700mA
Regulator Topology
90 ~ 264 VAC
Frequency - Switching
Resonant
Board Type
120kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
L6563, L6599
EVAL6599-400W-T PDF Datasheet
EVAL6599-400W-T Datasheet
Click and Download: EVAL6599-400W-T Datasheet
EVAL6599-400W-T Related Parts
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVAL6599-400W-T Compare Parts
EVAL6599-400W-T vs EVALTSM1052
EVAL6599-400W-T vs EVALSTSR30-60W
EVAL6599-400W-T vs EVAL-STCH03-45W
EVAL6599-400W-T vs EVALSF3-ICE3DS01G-60W
EVAL6599-400W-T vs EVALSF3-ICE3DS01
EVAL6599-400W-T vs EVALSF3ICE3BS03LJGTOBO1
EVAL6599-400W-T vs EVALSF3-ICE3B2565
EVAL6599-400W-T vs EVALSF3-ICE3B2065P
EVAL6599-400W-T vs EVALSF3-ICE3B1565
EVAL6599-400W-T vs EVALSF3-ICE3B0565
EVAL6599-400W-T vs EVALSF3ICE3AS03LJGTOBO1
EVAL6599-400W-T vs EVALSF3-ICE3A5565P
EVAL6599-400W-T vs EVALSF2-ICE2B765P
EVAL6599-400W-T vs EVALSF2-ICE2A365
EVAL6599-400W-T vs EVALSF2-ICE2A0565Z-12
EVAL6599-400W-T vs EVALQRSICE2QS03GTOBO1
EVAL6599-400W-T vs EVALQRCICE2QR4780ZTOBO1
EVAL6599-400W-T vs EVALQRCICE2QR2280ZTOBO1
EVAL6599-400W-T vs EVALQRCICE2QR0680ZTOBO1
EVAL6599-400W-T vs EVAL-PSR01B-35W
EVAL6599-400W-T vs EVALPS5401INTTOBO1
EVAL6599-400W-T vs EVALPS540140ATOBO1
EVAL6599-400W-T vs EVALPS540125ATOBO1
EVAL6599-400W-T vs EVALPM8800A-HP
EVAL6599-400W-T vs EVAL-LTC3313EV-A-Z
EVAL6599-400W-T vs EVAL-LT8604-AZ
EVAL6599-400W-T vs EVAL-LT8350-AZ
EVAL6599-400W-T vs EVAL-LT8337-AZ
EVAL6599-400W-T vs EVAL-LT8337-1-AZ
EVAL6599-400W-T vs EVAL-LT8333-AZ
EVAL6599-400W-T vs EVAL-L5963Q
EVAL6599-400W-T vs EVAL-L5963
EVAL6599-400W-T vs EVALICE3AR1080VJZTOBO1
EVAL6599-400W-T vs EVALHBPARALLELGANTOBO1
EVAL6599-400W-T vs EVAL-CN0342-EB1Z
EVAL6599-400W-T vs EVALBIDIHB1EDN7550BTOBO1
EVAL6599-400W-T vs EVAL-ADUM5028EBZ
EVAL6599-400W-T vs EVAL-ADUM5020EBZ
EVAL6599-400W-T vs EVAL-ADUM5010EBZ
EVAL6599-400W-T vs EVAL-ADUM4471EBZ
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B